EN
  • EN
  • DE

TS4061AILT-1.225

Part No TS4061AILT-1.225
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Shunt Voltage Reference IC Fixed 1.225V V ±0.1% SOT-23-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15221-2, -497-15221-1, -497-15221-6, 497-15221-2, 497-15221-1, 497-15221-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901191-TS4061AILT-1.225
Ultra Librarian 3D Model Ultra Librarian TS4061AILT-1.225 CAD Model

Description

The TS4061AILT-1.225 is a precision voltage reference from STMicroelectronics, designed to offer a fixed 1.225V output with high stability and accuracy. This component is part of the TS4061 series, which is well-suited for a wide range of applications, including portable devices, battery-powered equipment, and power supplies.

Key Features

  • Output Voltage: Provides a precise 1.225V reference voltage, which is crucial for various analog circuits requiring a stable voltage reference.
  • Low Temperature Coefficient: The device offers excellent temperature stability, ensuring reliable performance over a wide temperature range.
  • Low Operational Current: It operates with a low current draw, making it ideal for battery-operated devices where power efficiency is critical.
  • High Precision: With its high accuracy, the TS4061AILT-1.225 ensures consistent performance, which is essential for sensitive electronic applications.
  • Wide Operating Range: The device can function over a broad range of input voltages, providing flexibility in various circuit designs.

Applications

The TS4061AILT-1.225 is versatile and can be used in a multitude of applications, such as:

  • Power supply control
  • Data acquisition systems
  • Battery chargers and monitors
  • Portable electronics
  • Instrumentation
  • Automotive electronics

Package and Quality

This voltage reference is available in a small SOT-23 package, which is suitable for space-constrained applications. Additionally, the product adheres to STMicroelectronics' commitment to high-quality manufacturing standards, ensuring reliability and performance consistency.

Conclusion

The TS4061AILT-1.225 from STMicroelectronics is an ideal choice for designers looking for a stable, precise, and low-power voltage reference. Its robust feature set and flexibility make it an excellent component for a broad spectrum of electronic applications where voltage precision is paramount.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6126 $56.4410
80+ $1.3232 $105.8560
120+ $1.2818 $153.8160
165+ $1.2405 $204.6825
210+ $1.1991 $251.8110
280+ $1.0751 $301.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,398 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess