EN
  • EN
  • DE

LM385PWR-1-2

Part No LM385PWR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1199231-LM385PWR-1-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM385
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM385PWR-1-2 CAD Model

Description

The LM385PWR-1-2 is a precision micro-power voltage reference from Texas Instruments, renowned for its stability and accuracy. This device is a staple in various electronic applications, where a stable reference voltage is crucial for performance. Designed to operate in a wide range of supply voltages, the LM385PWR-1-2 offers flexibility and reliability for designers and engineers.

Key Features

  • Output Voltage: The LM385PWR-1-2 provides a fixed output voltage of 1.2 volts, which is ideal for many analog circuits that require a precise reference.
  • Low Dynamic Impedance: With a dynamic impedance of less than 1 ohm, the device maintains stable output even with load variations, ensuring reliable performance.
  • Wide Operating Current: This voltage reference can operate over a current range of 20μA to 20mA, making it versatile for a broad range of applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which minimizes voltage variation over a wide temperature range, ensuring consistent performance.
  • Small Package Size: Available in a TSSOP-8 package, the LM385PWR-1-2 is suitable for space-constrained applications.

Applications

The LM385PWR-1-2 is used in a variety of applications that require a stable voltage reference. Common uses include:

  • Battery-powered equipment
  • Portable instrumentation
  • Data acquisition systems
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is known for producing high-quality components that engineers trust for their most critical applications. The LM385PWR-1-2 voltage reference is no exception, offering both the precision and durability that professionals expect. Its robust design ensures that it can withstand the rigors of both industrial and consumer applications, providing a reliable reference voltage in any setting.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1143 $50.1435
110+ $0.9143 $100.5730
170+ $0.8858 $150.5860
235+ $0.8572 $201.4420
305+ $0.8286 $252.7230
405+ $0.7429 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess