EN
  • EN
  • DE

REF3325AIDBZT

Part No REF3325AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091810-REF3325AIDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3325AIDBZT CAD Model

Description

The REF3325AIDBZT is a high-precision, low-power, series voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This voltage reference is part of TI's REF33xx family, designed for applications requiring a precise reference voltage that remains stable across a wide range of operating conditions, including temperature variations and system load changes.

Key Features

  • Output Voltage: The REF3325AIDBZT provides a fixed output voltage of 2.5V, suitable for ADCs, DACs, and other precision analog circuitry.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.1%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device maintains its accuracy over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to function correctly even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • Low Power Consumption: The REF3325AIDBZT is optimized for low-power operations, consuming only 180µA of supply current, which is particularly beneficial for portable equipment.
  • Small Package Size: Packaged in a small, 3-pin SOT-23 form factor, it is suitable for space-constrained applications.

Applications

The REF3325AIDBZT is versatile and can be utilized in a wide array of applications, including:

  • Data acquisition systems (DAS)
  • Portable and battery-powered equipment
  • Medical and healthcare systems
  • Industrial instrumentation
  • Automotive systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REF3325AIDBZT is designed and tested to meet stringent industry standards, ensuring reliability and performance for critical applications. With its combination of accuracy, low power consumption, and small size, the REF3325AIDBZT is an excellent choice for designers who require a stable voltage reference in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4700 $51.7000
260+ $0.3857 $100.2820
405+ $0.3736 $151.3080
555+ $0.3616 $200.6880
720+ $0.3495 $251.6400
960+ $0.3134 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,540 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess