EN
  • EN
  • DE

REF5040IDGKR

Part No REF5040IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision OLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.296 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242361-REF5040IDGKR
Manufacturer Homepage www.ti.com
Family Name REF5040
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5040IDGKR CAD Model

Description

The REF5040IDGKR is a high-precision voltage reference chip from Texas Instruments, designed to ensure stability and accuracy for your electronic applications. This advanced device provides a fixed 4.096V output voltage with an impressive low temperature coefficient, making it an ideal choice for precision data converters and measurement devices where stability is crucial.

Key Features:

  • Output Voltage: The REF5040IDGKR offers a precise 4.096V output, which is commonly used as a reference voltage for 12-bit analog-to-digital converters (ADCs), allowing for full-scale readings of 4096 discrete steps.
  • High Accuracy: This voltage reference IC boasts an initial accuracy of ±0.05%, ensuring that the output voltage is as close to the desired value as possible, minimizing error in your system.
  • Low Temperature Drift: With a temperature coefficient as low as 3ppm/°C, the REF5040IDGKR maintains a stable output voltage over a wide temperature range, making it suitable for both industrial and consumer applications.
  • Low Noise: It exhibits low noise performance, with 3µVPP/V of noise in the 0.1Hz to 10Hz frequency range, which is critical for high-resolution measurements and precision instrumentation.
  • Low Dropout Voltage: The REF5040IDGKR operates with a low dropout voltage, which allows for better performance under varying supply conditions.
  • Package: Housed in an 8-pin VSSOP package, this IC is compact and suitable for space-constrained applications.

Applications:

The REF5040IDGKR is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical equipment
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the REF5040IDGKR is no exception. It is designed and manufactured to meet the high standards of reliability and performance that engineers around the world have come to expect from TI products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8076 $52.8456
14+ $7.2267 $101.1738
22+ $7.0009 $154.0198
30+ $6.7751 $203.2530
39+ $6.5492 $255.4188
52+ $5.8717 $305.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess