EN
  • EN
  • DE

STR-NCP171-EVK

Part No STR-NCP171-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Series Strata
Package Bulk
Channels per IC 1 - Single
Voltage - Output 0.6V ~ 3.3V
Current - Output 80mA
Voltage - Input 1.7V ~ 5.5V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP171
Base Product Number STR-NCP171
Other Names STR-NCP171-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283818-STR-NCP171-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCP171-EVK CAD Model

Description

ON Semiconductor STR-NCP171-EVK Evaluation Kit

The STR-NCP171-EVK from ON Semiconductor is a cutting-edge evaluation kit designed for engineers and developers looking to explore the capabilities of the NCP171 dual LDO regulator. The NCP171 is a high-performance, dual-mode device that offers a unique blend of ultra-low quiescent current and fast transient response, making it an excellent choice for battery-powered applications, IoT devices, and portable electronics.

This evaluation kit is specifically tailored to demonstrate the operational features of the NCP171, which includes an ultra-low 50 nA quiescent current in a dual LDO configuration. The kit enables users to test the device across a wide range of input voltages from 1.7V to 5.5V, providing a versatile platform for various design requirements. The NCP171's output currents are up to 80 mA for LDO1 and 180 mA for LDO2, making it suitable for powering both microcontrollers and RF components.

The STR-NCP171-EVK is equipped with multiple test points and jumpers, allowing for easy measurement of the NCP171's performance parameters, such as dropout voltage, ground current, and stability across different load conditions. The evaluation board is also designed with user-friendliness in mind, featuring clear markings and a straightforward layout that simplifies the testing process.

With its low noise characteristics and high power supply rejection ratio (PSRR), the NCP171 ensures a clean and stable voltage supply, critical for sensitive analog and RF circuits. The device also incorporates a range of protective features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The STR-NCP171-EVK is an invaluable tool for designers who need to rapidly prototype and evaluate the performance of their power management solutions. By choosing this evaluation kit, developers can significantly accelerate their design process and move confidently towards the final stages of product development with ON Semiconductor's trusted technology.

You May Also Be Interested in

Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess