EN
  • EN
  • DE

REF6033IDGKR

Part No REF6033IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / High-Precision Voltage Reference With Integrated ADC Drive Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 4mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.55V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806288-REF6033IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6033IDGKR CAD Model

Description

The REF6033IDGKR is a high-precision voltage reference component manufactured by the renowned semiconductor company, Texas Instruments (TI). This product is designed to ensure stability and accuracy in a wide range of applications that require a precise reference voltage, making it an essential building block in sophisticated electronic systems.

Key Features

  • High Accuracy: The REF6033IDGKR boasts an impressive initial accuracy, which is critical for applications where precision is paramount.
  • Low Temperature Drift: With its excellent temperature coefficient, this voltage reference maintains a consistent output even under varying environmental conditions.
  • Low Noise: It exhibits low output noise, a desirable characteristic for sensitive applications such as medical equipment and precision instrumentation.
  • Wide Operating Range: The device operates over a broad range of input voltages and temperatures, ensuring versatility across different use cases and platforms.
  • Stable with Capacitive Loads: The REF6033IDGKR is designed to be stable with capacitive loads, which enhances its reliability in complex circuits.

Applications

The Texas Instruments REF6033IDGKR is suited for a variety of applications, including but not limited to:

  • Data Acquisition Systems (DAS)
  • Medical and Healthcare Equipment
  • Industrial Automation
  • Precision Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Product Specifications

The REF6033IDGKR comes in a compact, surface-mount MSOP-8 package, which is conducive to space-constrained applications. It provides a fixed output voltage with a high level of precision, and it is characterized by a low dropout voltage, making it efficient in systems with minimal power overhead.

Conclusion

In summary, the Texas Instruments REF6033IDGKR voltage reference is an optimal choice for engineers looking for a reliable and accurate reference voltage source. Its combination of high precision, low noise, and stability under varying conditions makes it indispensable for high-performance electronics design.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0857 $54.5142
14+ $7.4549 $104.3686
21+ $7.2220 $151.6620
29+ $6.9890 $202.6810
38+ $6.7560 $256.7280
50+ $6.0571 $302.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess