The TS2431BITL is a versatile and adjustable precision shunt regulator designed by STMicroelectronics. It is engineered to offer a high level of accuracy and reliability for a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage from 2.5V to 36V, enabling it to be used in various applications requiring different voltage levels.
- High Precision: The TS2431BITL boasts a reference voltage tolerance of ±0.5% at 25°C, ensuring precise voltage regulation for sensitive electronic components.
- Low Dynamic Output Impedance: A dynamic output impedance of 0.2Ω allows the device to maintain stable voltage under varying load conditions.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to +105°C, the TS2431BITL is suitable for use in harsh environments.
Applications
The TS2431BITL is a highly adaptable component that can be used in a multitude of electronic circuits and systems. Some common applications include:
- Adjustable power supplies
- Switching power supplies
- Battery-operated equipment
- Voltage monitoring
- Automotive electronics
Package Information
The device is available in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance or reliability, making it a preferred choice for designers looking to minimize PCB real estate while maintaining high-quality voltage regulation.
Conclusion
The STMicroelectronics TS2431BITL adjustable precision shunt regulator is a highly reliable and accurate solution for voltage regulation requirements. Its flexibility in output voltage adjustment, coupled with its high precision and stability, makes it an excellent choice for a wide range of electronic applications. Its robustness in various temperature conditions and compact packaging further enhances its appeal to engineers and designers seeking to create efficient, reliable, and space-saving designs.