EN
  • EN
  • DE

TODV1240

Part No TODV1240
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ALTERNISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1271577-TODV1240
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TODV1240 CAD Model

Description

The TODV1240 from STMicroelectronics is a cutting-edge photodetector designed for a wide range of applications requiring high-speed and high-sensitivity optical data conversion. This innovative product is a testament to STMicroelectronics' commitment to providing advanced solutions for the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The TODV1240 is designed for rapid data acquisition, making it ideal for applications where fast response times are critical.
  • High Sensitivity: With its enhanced sensitivity, the TODV1240 ensures accurate detection of optical signals even at low light levels.
  • Compact Design: Its small form factor allows for easy integration into various systems without the need for significant space or weight accommodations.
  • Durability: Built to withstand harsh conditions, the TODV1240 maintains performance reliability over a wide temperature range.
  • Low Power Consumption: The device is optimized for energy efficiency, which is crucial for battery-powered or energy-sensitive applications.

Applications

The TODV1240 is versatile and can be used in numerous applications, including:

  • Fiber Optic Communications
  • Optical Sensing in Industrial Systems
  • Medical Diagnostic Equipment
  • Automotive and Aerospace Systems
  • Data Transmission in Networking Hardware

Technical Specifications

The TODV1240 boasts an impressive array of technical specifications that cater to the demanding requirements of modern optical systems:

  • Wavelength Range: Optimized for specific ranges pertinent to various applications.
  • Package Type: Designed in a robust package that ensures protection and longevity of the photodetector.
  • Interface Options: Equipped with user-friendly interfaces for seamless integration into existing systems.

STMicroelectronics' TODV1240 is a testament to the company's dedication to innovation, quality, and performance. Whether for telecommunications, industrial automation, or advanced scientific research, the TODV1240 is engineered to meet the stringent demands of today's high-speed optical data applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess