EN
  • EN
  • DE

TN4015H-6I

Part No TN4015H-6I
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 40A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 22 A
Current - On State (It (RMS)) (Max) 40 A
Current - Hold (Ih) (Max) 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 360A, 390A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TN4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376678-TN4015H-6I
Ultra Librarian 3D Model Ultra Librarian TN4015H-6I CAD Model

Description

STMicroelectronics Product Overview: TN4015H-6I High Temperature Thyristor

The TN4015H-6I is a state-of-the-art high temperature thyristor designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust component is engineered to deliver exceptional performance and reliability for a wide range of applications requiring high voltage and current handling capabilities.

Key Features

  • High Temperature Operation: The TN4015H-6I is capable of operating at junction temperatures up to 150°C, making it ideal for high temperature environments.
  • High Surge Current Capability: With a surge current rating of up to 150A, this thyristor can handle high peak currents, ensuring durability and stability in demanding situations.
  • Voltage Rating: It has a repetitive peak off-state voltage (VDRM/VRRM) of 600V, allowing it to be used in circuits with high voltage requirements.
  • Low On-State Voltage: The device features a low on-state voltage drop, which enhances overall efficiency by minimizing power loss during conduction.
  • Gate Trigger Current: The TN4015H-6I has a specified gate trigger current (IGT) of 15mA maximum, ensuring low power consumption for the triggering operation.

Applications

The TN4015H-6I is well-suited for a variety of applications where high temperature and high power are prevalent. These applications include, but are not limited to:

  • Motor control circuits
  • Industrial heaters
  • Overvoltage crowbar protection
  • Phase control operations in converters
  • Solid-state relays

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TN4015H-6I thyristor is no exception, with its robust design ensuring long-term reliability even in the most challenging conditions. The device is also RoHS compliant and adheres to international standards, ensuring compatibility and safety for global use.

With its combination of high temperature capability, high surge current capacity, and efficient operation, the TN4015H-6I from STMicroelectronics represents a reliable solution for designers looking to enhance the performance and reliability of their high power electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9681 $51.5853
31+ $3.2559 $100.9329
48+ $3.1541 $151.3968
66+ $3.0524 $201.4584
85+ $2.9506 $250.8010
114+ $2.6454 $301.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess