EN
  • EN
  • DE

STM3240G-SK/IAR

Part No STM3240G-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform IAR KickStart
Utilized IC / Part STM32F407
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Other Names STM3240GSKIAR,497-11943
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.90.6800
Win Source Part Number 1283983-STM3240G-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3240G-SK/IAR CAD Model

Description

STM3240G-SK/IAR Starter Kit

The STM3240G-SK/IAR from STMicroelectronics is a comprehensive starter kit designed to jumpstart development projects involving the STM32F4 series of high-performance microcontrollers. This kit is ideal for developers who are looking to explore the capabilities of the STM32F4 series, which is renowned for its rich set of peripherals, high-speed processing, and low-power consumption.

Key Features:

  • Integrated Development Environment: The kit includes a license for the IAR Embedded Workbench® IDE, which is known for its user-friendly interface and advanced optimization features. This professional software suite is perfect for developing sophisticated applications on the STM32 platform.
  • Powerful ARM Cortex-M4 Processor: At the heart of the development board is an STM32F4 microcontroller, which boasts an ARM Cortex-M4 core with DSP and FPU instructions, making it suitable for demanding applications that require floating-point calculations and digital signal processing.
  • Comprehensive Connectivity: The board includes a range of connectivity options such as USB OTG, Ethernet, CAN, and other I/O interfaces, allowing for the creation of connected devices and easy interfacing with a wide array of peripherals.
  • Expansion Capabilities: With extension headers compatible with Arduino Uno V3, developers can easily expand the functionality of the board by connecting a multitude of Arduino-compatible shields and modules.
  • On-board Debugger/Programmer: The kit comes equipped with an integrated JTAG/SWD debugging and programming interface, which simplifies the process of testing and deploying the application code.

The STM3240G-SK/IAR starter kit is an exceptional tool for prototyping and developing applications ranging from simple embedded systems to complex, high-speed computing devices. Whether you’re working on industrial automation, motor control, medical equipment, or Internet of Things (IoT) devices, this starter kit provides a solid foundation for your design and development efforts.

With its combination of powerful hardware, professional software, and versatile connectivity options, the STM3240G-SK/IAR is an indispensable resource for engineers and hobbyists aiming to unlock the full potential of the STM32F4 series microcontrollers.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess