EN
  • EN
  • DE

T850H-6G-TR

Part No T850H-6G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 8A D2PAK / TRIAC Diode 600V 8A(RMS) 84A 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 116105-T850H-6G-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name T850H-6
Introduction Date April 17, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian T850H-6G-TR CAD Model

Description

The T850H-6G-TR from STMicroelectronics is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. This component is part of STMicroelectronics' renowned TRIAC (Triode for Alternating Current) product line, which is widely recognized for its high performance, reliability, and efficiency.

The T850H-6G-TR TRIAC is capable of handling up to 6A (amperes) of on-state RMS current, making it an ideal choice for medium-power AC switching applications. It is designed to operate at voltages up to 800V, providing a wide margin for various electrical environments and ensuring robust performance even under surge conditions.

This TRIAC features a high holding current of 50mA, which helps prevent unintended triggering due to noise or voltage fluctuations in the circuit. Additionally, it boasts a high commutation capability, which is essential for applications where the TRIAC needs to turn off while the load current is still flowing, such as in inductive load scenarios.

The T850H-6G-TR is packaged in a DPAK (TO-252) surface-mount package, which offers a compact footprint suitable for high-density PCB designs. Its surface-mount configuration allows for efficient heat dissipation and simplifies the assembly process, making it a preferred choice for automated manufacturing lines.

With its gate trigger voltage (Vgt) of 1.3V and trigger current (Igt) of 35mA, this TRIAC ensures low power consumption for the gate drive circuitry, which is beneficial for energy-sensitive applications. The device also features a non-repetitive surge peak on-state current (ITSM) of 63A, providing exceptional tolerance to short-term overloads.

STMicroelectronics has designed the T850H-6G-TR with an emphasis on versatility, making it suitable for a wide range of applications, including home appliances, lighting control systems, motor control circuits, and overvoltage crowbar protection. Its robust construction and high-performance characteristics ensure a long operational life and consistent performance, which is critical for manufacturers and designers seeking components with proven reliability.

In summary, the T850H-6G-TR from STMicroelectronics is an exceptional TRIAC solution that combines high power handling, reliable operation, and a compact form factor, making it a top choice for engineers and designers working on advanced AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7580 $52.7400
70+ $1.4425 $100.9750
110+ $1.3974 $153.7140
150+ $1.3523 $202.8450
195+ $1.3073 $254.9235
260+ $1.1720 $304.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess