EN
  • EN
  • DE

TN2540-12G-TR

Part No TN2540-12G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1.2KV 25A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 40 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 80 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 314A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number TN2540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376710-TN2540-12G-TR
Ultra Librarian 3D Model Ultra Librarian TN2540-12G-TR CAD Model

Description

The TN2540-12G-TR is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is part of the TN series, which are high-voltage MOSFETs designed to address a wide range of applications that require efficient power management and high reliability.

Key Features

  • Voltage Rating: The TN2540-12G-TR boasts a drain-source voltage (Vds) of 400V, making it suitable for high-voltage applications.
  • Current Capability: This MOSFET can handle continuous drain current (Id) up to 2.5A, ensuring robust performance for a variety of power needs.
  • Low On-Resistance: With an on-resistance (Rds(on)) as low as 1.2 Ohm, it provides high efficiency and minimizes energy losses during operation.
  • Gate Charge: It features a low gate charge (Qg), which enhances its switching performance and reduces switching losses.
  • Package: Encased in a TO-252 (DPAK) package, the TN2540-12G-TR is designed for compact applications and ensures efficient thermal dissipation.

Applications

The TN2540-12G-TR is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting
  • DC-DC converters
  • Motor control
  • Power management circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN2540-12G-TR is no exception and is built to meet the stringent requirements of industrial and consumer applications. It offers a high level of reliability and long operational life, which is essential for designers looking to create durable and stable systems.

Environmental Compliance

The TN2540-12G-TR is compliant with RoHS and REACH regulations, ensuring that it meets the latest environmental standards for hazardous substances. This commitment to environmental stewardship makes the TN2540-12G-TR an ideal choice for eco-conscious businesses and applications.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7639 $52.5141
45+ $2.2678 $102.0510
69+ $2.1969 $151.5861
95+ $2.1261 $201.9795
122+ $2.0552 $250.7344
163+ $1.8426 $300.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess