EN
  • EN
  • DE

TN5015H-6G-TR

Part No TN5015H-6G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 50A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 50 A Standard Recovery Surface Mount
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Family Name TN5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-17605-6, 497-17605-1, 497-17605-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900503-TN5015H-6G-TR
Ultra Librarian 3D Model Ultra Librarian TN5015H-6G-TR CAD Model

Description

Product Overview: TN5015H-6G-TR by STMicroelectronics

The TN5015H-6G-TR is a high-performance, robust TRIAC (Triode for Alternating Current) device from the renowned semiconductor manufacturer, STMicroelectronics. This TRIAC is designed to handle high power AC loads with impressive efficiency and reliability, making it an ideal choice for a wide range of applications, including home appliances, lighting systems, and industrial control circuits.

Key Features

  • High Current Rating: The device can handle a maximum RMS current of 16 A, allowing it to control large electrical loads with ease.
  • High Voltage Capability: With a maximum off-state voltage of 600 V, the TN5015H-6G-TR can be used in circuits with high operating voltages, providing versatility in application use.
  • Snubberless Technology: This TRIAC utilizes ST's proprietary snubberless technology, which reduces the need for additional external components to manage over-voltage transients, leading to a simpler and more cost-effective circuit design.
  • High Commutation Performance: The high commutation capability ensures that the TRIAC can switch off safely even in the presence of high inductive loads.
  • Low Thermal Resistance: The device is housed in a D²PAK package that offers low thermal resistance, enhancing the overall thermal management and reliability of the system.
  • Gate Trigger Current: It features a low gate trigger current (I<sub>GT), making it easier to drive the TRIAC directly from microcontrollers or other low-power control circuits.

Applications

  • AC phase control applications
  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Light dimmers and electric heaters
  • Motor control circuits
  • Industrial automation systems

The TN5015H-6G-TR from STMicroelectronics is a robust and versatile TRIAC that is designed to meet the requirements of modern high-performance AC power control applications. With its high current and voltage handling capabilities, along with snubberless operation and high commutation performance, this device is well-suited to handle a variety of challenging electrical loads while ensuring system reliability and efficiency.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3214 $51.0708
53+ $1.9047 $100.9491
82+ $1.8452 $151.3064
113+ $1.7857 $201.7841
145+ $1.7262 $250.2990
194+ $1.5476 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess