EN
  • EN
  • DE

J109-D26Z

Part No J109-D26Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 625MW TO92  /  JFET N-Channel 25 V 625 mW Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 40 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 2 V @ 10 nA
Resistance - RDS(On) 12 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number J109
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names J109_D26ZCT-ND,J109_D26ZCT,J109_D26ZDKR,J109_D26ZDKRINACTIVE,J109_D26ZDKRINACTIVE-ND,J109_D26ZDKR-ND,J109_D26ZTR,J109_D26Z,J109_D26Z-ND,J109-D26ZTR,J109-D26ZDKRINACTIVE,J109_D26ZTR-ND,J109-D26ZCT
Standard Package 2,000
Win Source Part Number 958859-J109-D26Z
Ultra Librarian 3D Model Ultra Librarian J109-D26Z CAD Model

Description

Introducing the J109-D26Z from ON Semiconductor

The J109-D26Z is a state-of-the-art electronic component designed by the renowned manufacturer ON Semiconductor. This product is part of a high-quality line of semiconductors that are engineered to meet the rigorous demands of modern electronic applications. The J109-D26Z stands out with its exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Performance: The J109-D26Z is designed to deliver top-notch performance, ensuring that electronic devices function at their best under various conditions.
  • Energy Efficiency: With energy consumption being a critical factor in today's electronics, this product boasts energy-efficient operation, contributing to longer battery life and reduced power costs.
  • Durability: Built to withstand harsh environments, the J109-D26Z is robust and durable, making it suitable for applications that require a high level of reliability.
  • Compact Design: The compact footprint of the J109-D26Z allows for its integration into space-constrained designs without compromising performance.

Applications

The versatility of the J109-D26Z makes it an excellent choice for a myriad of applications. Some of the common uses include:

  • Automotive systems where reliability under extreme conditions is paramount.
  • Industrial automation equipment that requires precise control and efficiency.
  • Consumer electronics where size and energy efficiency are critical design factors.
  • Communication devices that demand consistent performance and longevity.

Quality Assurance

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and performance. The J109-D26Z is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets or exceeds industry specifications. Customers can trust in the reliability and longevity of this component for their critical applications.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the J109-D26Z, including detailed datasheets, application notes, and design guides. This ensures that engineers and product designers have the information they need to effectively incorporate this component into their designs and troubleshoot any issues that may arise.

Whether you're designing the next generation of electronic devices or looking to enhance the performance of existing products, the J109-D26Z from ON Semiconductor is a component that offers unparalleled performance and value.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3005 $51.0850
410+ $0.2466 $101.1060
630+ $0.2389 $150.5070
870+ $0.2312 $201.1440
1,120+ $0.2235 $250.3200
1,500+ $0.2004 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,590 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess