EN
  • EN
  • DE

K1500GRP

Part No K1500GRP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 140-170V 1A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diac/Sidac Thyristor 140 ~ 170V DO-15
Manufacturer Littelfuse Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Package DO-204AC, DO-15, Axial
Case / Package DO-15
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number K1500GRP-ND, F11469CT, F11469TR, F11469DKR, -K1500GRP
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876263-K1500GRP
Ultra Librarian 3D Model Ultra Librarian K1500GRP CAD Model

Description

The K1500GRP is a diac/sidac thyristor from Littelfuse Inc. designed for discrete semiconductor products.

  • Package: DO-15
  • Package: DO-204AC Axial
  • Supply and Demand Status: Limited
  • Quantity per Package: 5000
  • ECCN: EAR99
  • HTSUS: 8541.30.0080
  • Other Part Numbers: K1500GRP-ND, F11469CT, F11469TR, F11469DKR, -K1500GRP

You May Also Be Interested in

Littelfuse Inc.
SIDAC 120-138V 1A DO15
Need more? Email Us
Littelfuse Inc.
SIDAC 130-146V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
SIDAC 95-113V 1A TO92
Lowest to $0.3637
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $1.3461
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $1.0095
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $2.9920
Littelfuse Inc.
Lowest to $0.0822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2455 $50.3275
500+ $0.2015 $100.7500
770+ $0.1952 $150.3040
1,060+ $0.1889 $200.2340
1,370+ $0.1826 $250.1620
1,835+ $0.1637 $300.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess