EN
  • EN
  • DE

SM6T220AH/Z

Part No SM6T220AH/Z
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190589-SM6T220AH/Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6T220AH/Z CAD Model

Description

The SM6T220AH/Z is a robust transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is part of the Transil™ series, which is well-known for its ability to safeguard circuits by clamping the overvoltage to a safe level while maintaining a high surge capability.

Key Features

  • Stand-off Voltage: The device is designed to provide a stand-off voltage of 220V, ensuring compatibility with a range of electrical applications that require a high breakdown voltage.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), the SM6T220AH/Z can handle significant power surges, providing reliable protection for your sensitive circuitry.
  • Low Clamping Voltage: It offers a low clamping voltage relative to its stand-off voltage, thus providing a high level of protection for voltage-sensitive components.
  • Unidirectional Device: This unidirectional TVS diode is specifically designed to protect one polarity overvoltage conditions, making it ideal for DC power applications.
  • Package: Housed in a DO-214AA (SMB) package, the SM6T220AH/Z is compact and suitable for high-density circuit board designs.
  • Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring that it meets the international requirements for electromagnetic compatibility (EMC).

Applications

The SM6T220AH/Z is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply units
  • Computer systems
  • Telecommunication devices
  • Industrial electronics
  • Consumer electronics

Conclusion

STMicroelectronics' SM6T220AH/Z TVS diode is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its high surge capability, combined with a fast response time, ensures that sensitive components are well-protected against transient overvoltage events. The device's compliance with international standards and its ability to fit into compact spaces make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess