EN
  • EN
  • DE

TL431AIYDT

Part No TL431AIYDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description Programmable Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1268323-TL431AIYDT
Manufacturer Homepage www.st.com
Family Name TL431
Introduction Date November 09, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431AIYDT CAD Model

Description

STMicroelectronics TL431AIYDT Precision Shunt Voltage Reference

The TL431AIYDT is a versatile, precision voltage reference from STMicroelectronics, renowned for its high stability and reliability across a wide range of applications. This three-terminal adjustable shunt regulator operates as a temperature-compensated zener diode, but with a low output impedance and better stability over temperature and time. It is an essential component for power supply and voltage regulation solutions, providing a reference voltage that can be set to any value between Vref (approximately 2.5V) and 36 volts with the use of two external resistors.

With its adjustable output voltage and sharp turn-on characteristics, the TL431AIYDT is an excellent choice for voltage monitoring and control in switching power supplies, linear regulators, and charge controllers. It is also widely used in battery chargers, motor drivers, and adjustable voltage references for instrumentation and data acquisition systems.

Key features of the TL431AIYDT include:

  • Output Voltage Range: Adjustable from 2.495 to 36 volts, providing flexibility for various design requirements.
  • Reference Voltage Tolerance: ±0.5% at 25°C, and ±1% over the full temperature range, ensuring precise voltage regulation for critical applications.
  • Low Operational Current: With an operational current range from 1 mA to 100 mA, this device is suitable for low-power applications and helps to maintain energy efficiency.
  • Temperature Stability: Excellent thermal stability over a full operating temperature range of -40°C to +105°C, making it reliable in a variety of environmental conditions.
  • Dynamic Impedance: Low dynamic output impedance of 0.22 ohms, providing stable voltage under load variations.

The TL431AIYDT is available in a small outline package (SOT-89) which is ideal for space-constrained applications. Its robust design includes protection features such as overcurrent limiting, making it a durable choice for demanding settings. With its ability to act as a replacement for zener diodes in many applications, the TL431AIYDT offers designers a high degree of versatility and performance assurance.

Whether you're designing a power supply or looking to build a precise voltage regulation system, the TL431AIYDT from STMicroelectronics provides a reliable and flexible solution that can meet a wide array of technical requirements.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3079 $50.8035
400+ $0.2526 $101.0400
615+ $0.2447 $150.4905
845+ $0.2368 $200.0960
1,095+ $0.2289 $250.6455
1,465+ $0.2053 $300.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess