Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VI
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 75V
Current - Continuous Drain (Id) @ 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 171nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 11800pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 2.8 mOhm @ 90A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package H2PAK
Package TO-263-3, D2Pak (2 Leads + Tab) Variant
Win Source Part Number 1261069-STH210N75F6-2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STH210N75F6-2
Introduction Date May 23, 2011
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STH210N75F6-2 CAD Model

Description

The STH210N75F6-2 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, one of the leading names in semiconductor technology. This power MOSFET is designed to address the demanding requirements of high power applications, providing an excellent combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Advanced Technology: Utilizing STMicroelectronics' MDmesh™ F6 technology, the STH210N75F6-2 offers a very low on-resistance (R<sub>DS(on)) of 0.0065 Ω, which significantly reduces conduction losses, enhancing overall efficiency.
  • High Current Capability: This device is capable of handling continuous drain currents up to 120 A, making it suitable for high current applications.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 75 V, it can be implemented in systems that require high voltage operation.
  • Reduced Switching Losses: Fast switching characteristics minimize switching losses, contributing to the efficiency of the power conversion system.
  • Enhanced Thermal Performance: The STH210N75F6-2 comes in a HiP247™ package, which offers excellent thermal performance and simplifies the thermal management of the device.

Applications

The STH210N75F6-2 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • High Performance Computing
  • Automotive applications
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STH210N75F6-2 is no exception, and it is designed to ensure long-term reliability and performance in various environments and temperature ranges.

Conclusion

With its advanced MDmesh™ F6 technology, high current capacity, and robust package, the STH210N75F6-2 from STMicroelectronics stands as a compelling choice for designers looking to optimize their power management solutions. Its features make it an ideal candidate for demanding applications requiring efficiency, reliability, and high power density.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 900V 15A TO220-FP / N-Channel 900 V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP
Need more? Email Us
ECAD model for IPA90R340C3XKSA1
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for MRF8HP21130HSR3
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 200M
Need more? Email Us
ECAD model for BLP05H635XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Lowest to $19.5582
ECAD model for LET9060
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 400M
Need more? Email Us
ECAD model for BLP05H675XRY

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6441 $66.1025
60+ $2.1707 $130.2420
93+ $2.1021 $195.4953
128+ $2.0348 $260.4544
165+ $1.9663 $324.4395
221+ $1.7632 $389.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention