EN
  • EN
  • DE

TL071AIN

Part No TL071AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267900-TL071AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL071AIN CAD Model

Description

The TL071AIN is a high-fidelity operational amplifier from STMicroelectronics, designed to offer a perfect blend of performance and versatility for audio and control applications. This component is part of the TL07x series, which is renowned for its low noise, high input impedance, and low power consumption, making it an excellent choice for professional audio equipment, mixers, and high-fidelity systems.

Key Features

  • Low Noise Performance: The TL071AIN boasts a low noise voltage density of typically 18 nV/√Hz, ensuring crystal-clear audio reproduction and precise signal processing.
  • High-Speed Operation: With a slew rate of typically 13 V/µs, this op-amp is capable of handling rapid signal changes, making it suitable for high-performance audio and video applications.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for maintaining the integrity of the audio signal in high-fidelity systems.
  • High Input Impedance: The JFET input stage provides a high input impedance, minimizing the loading effect on the source circuit and preserving signal quality.
  • Wide Supply Voltage Range: The TL071AIN operates over a wide supply voltage range of ±6V to ±15V, offering flexibility for various circuit designs.

Applications

The operational amplifier is suited for a variety of applications, including:

  • Professional audio equipment
  • Active filters
  • Audio mixers
  • Signal processing
  • Analog-to-digital converters

Package and Quality

The TL071AIN is packaged in a standard 8-pin DIP (Dual In-line Package), which is not only easy to handle but also compatible with a wide range of PCB designs. The product adheres to STMicroelectronics' commitment to quality and reliability, ensuring stable and long-lasting performance in a variety of settings.

With its excellent audio characteristics and operational reliability, the TL071AIN from STMicroelectronics stands as an ideal choice for designers who require an operational amplifier that can deliver superior sound quality and stable performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess