Microchip Technology MIC4469YN Product Overview
The MIC4469YN is a member of the family of robust, high-speed, power MOSFET drivers from Microchip Technology, designed to translate low-power input signals into high-current outputs at voltages up to 18V. This powerful driver is capable of sourcing and sinking high peak currents, making it an excellent choice for driving capacitive loads such as the gates of power MOSFETs.
Key Features
- High Peak Output Current: The MIC4469YN can provide an impressive peak current of 1.2A, which is suitable for driving large capacitive loads with rapid switching times.
- Low Shoot-Through Current: Its design minimizes the shoot-through current, protecting your power devices and ensuring reliable operation.
- Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, making it versatile for various applications.
- Logic-Level Input: The logic-level input is compatible with standard TTL and CMOS levels, which simplifies the interface with control logic.
- Fast Rise and Fall Times: The device exhibits rise and fall times typically under 30ns, ensuring efficient switching performance.
- Latch-Up Protection: The MIC4469YN is resistant to latch-up, enhancing its robustness against over-voltage conditions.
- Pin-Compatible with the TC4469/TC4470: It offers easy upgrade paths for designs using the TC4469 or TC4470 MOSFET drivers.
Applications
The MIC4469YN is ideal for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Control Circuits
- Line Drivers
- Pulse Transformer Driver
- Class D Switching Amplifiers
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the MIC4469YN is no exception. This driver is built to meet the high standards of performance and durability that customers expect from Microchip's products. Whether you are designing a new power management system or upgrading an existing one, the MIC4469YN offers the performance and reliability needed to create an efficient and robust design.