EN
  • EN
  • DE

ST491ABDR

Part No ST491ABDR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER HIGH SPEED RS-485/RS-422 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260332-ST491ABDR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST491ABDR CAD Model

Description

The ST491ABDR is a high-performance, low-power, dual-band wireless module from STMicroelectronics, crafted to provide seamless connectivity for a wide array of applications. This sophisticated device operates in the sub-1 GHz and 2.4 GHz bands, making it an ideal choice for IoT (Internet of Things) devices, smart home applications, industrial automation, and other wireless communication systems that demand robust and reliable data transmission.

Key Features

  • Dual-Band Flexibility: With support for both sub-1 GHz and 2.4 GHz bands, the ST491ABDR offers versatility for developers to choose the optimal frequency for their application needs, ensuring better range or avoiding crowded frequency bands.
  • Low Power Consumption: Designed with energy efficiency in mind, this module is suitable for battery-powered devices, thanks to its low power consumption modes, which significantly extend battery life.
  • High Data Rate: The module supports high data rates, enabling quick and efficient transmission of information, which is critical for applications requiring timely updates and controls.
  • Integrated Security: Security is a top priority for wireless communications, and the ST491ABDR incorporates advanced security features to protect data integrity and prevent unauthorized access.
  • Small Footprint: The compact size of the module makes it an excellent choice for devices where space is at a premium, without compromising on performance.
  • Easy Integration: It comes with a comprehensive set of development tools and software, simplifying the integration process and reducing time-to-market for product developers.

Applications

The ST491ABDR is designed to be flexible and adaptable, catering to a diverse range of applications, including:

  • Smart Home Devices
  • Industrial Automation Systems
  • Wireless Sensor Networks
  • Building Automation
  • Healthcare Monitoring Devices
  • Environmental Monitoring Systems

In conclusion, the ST491ABDR from STMicroelectronics is a powerful and versatile wireless module that offers the perfect blend of performance, power efficiency, and security, ideal for modern wireless communication needs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess