EN
  • EN
  • DE

STD60NH03L

Part No STD60NH03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 30V - 0.0075 W - 60A DPAK/IPAK STripFET III POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260888-STD60NH03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD60NH03L CAD Model

Description

STD60NH03L - N-channel 30 V, 60 A, DPAK STripFET™ III Power MOSFET

The STD60NH03L from STMicroelectronics is a high-performance N-channel Power MOSFET designed for use in a wide range of applications. This MOSFET is part of the STripFET™ III technology, which is known for providing one of the lowest on-resistance and gate charge in the power MOSFET industry, leading to highly efficient power management.

With a drain-source voltage (V<sub>DS) of 30 V and a continuous drain current (I<sub>D) of 60 A, the STD60NH03L is a robust component that ensures high-density power management. The low threshold drive makes it suitable for a variety of applications, including high-efficiency power supplies, motor control circuits, and automotive systems.

The device comes in a surface-mount DPAK package, which is designed for compact and space-saving PCB layouts. It features an extremely low on-resistance (R<sub>DS(on)) of only 8.5 mΩ at a gate-source voltage of 10 V, which significantly reduces conduction losses and improves overall system efficiency.

Furthermore, the STD60NH03L is characterized by its fast switching performance, which is critical for reducing switching losses in applications like DC/DC converters. The MOSFET's robustness is complemented by its ability to withstand high pulsed current and its excellent avalanche ruggedness, making it a reliable choice for tough environments.

Overall, the STD60NH03L is an exemplary solution for designers looking to balance performance with power efficiency. Its low gate charge, coupled with a low threshold voltage, ensures minimal driving power is required, thus reducing the total power consumption of the system it is integrated into. Whether you're designing power supplies, motor controllers, or any application that demands high efficiency and reliability, the STD60NH03L from STMicroelectronics is a choice that won't disappoint.

Note: Always consult the manufacturer's datasheet and application notes for detailed product specifications and ensure proper device handling and installation.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess