Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Glow Plug Control
Supply Current 5mA
Supply Voltage (V) 5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L9524
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1194686-L9524C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9524C CAD Model

Description

The L9524C from STMicroelectronics is a multifaceted and highly integrated circuit designed to cater to the demanding requirements of automotive applications. This device is specifically engineered to manage the power supply and communication interface for microprocessor-controlled car radios and audio systems.

Key Features

  • Integrated Voltage Regulator: The L9524C comes with a built-in voltage regulator that ensures a stable power supply for the car radio system, even under fluctuating voltage conditions typical in automotive environments.
  • Multiple Output Channels: It provides multiple output channels for various system components, enhancing the flexibility and adaptability of the audio system design.
  • Communication Interface: The device includes a communication interface that supports I²C bus communication, allowing for seamless integration with other microprocessor-controlled devices within the vehicle.
  • Diagnostic and Protection Features: The L9524C is equipped with diagnostic capabilities and protection features such as over-temperature shutdown and short-circuit protection, safeguarding the system against potential damage.
  • Low Standby Current: It has been optimized for low standby current, which is crucial for reducing battery drain when the vehicle is not running.

Applications

The L9524C is ideal for a wide range of automotive applications, particularly in the domain of car entertainment systems. It is an excellent choice for designers looking to create robust, reliable, and high-performance audio systems that can withstand the harsh conditions of automotive environments.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9524C is no exception. It is designed to meet the stringent standards required by the automotive industry, ensuring long-term performance and dependability.

Conclusion

In summary, the L9524C is a sophisticated power management and communication solution that offers automotive system designers a high level of integration, efficiency, and reliability. Its advanced features and robust design make it an indispensable component in modern car audio system architectures.

You May Also Be Interested in

NXP / Nexperia
Power Management and Audio Circuit | IC PWR MNGMNT ATLAS 3G 247MAPBGA
Lowest to $9.1405
ECAD model for MC13783VK
Texas Instruments
ADVANCED 8-PIN LOAD-SHARE CONTROLLER
Lowest to $6.0127
ECAD model for UCC29002PE4
National Semiconductor (TI)
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for LP3910SQ-AM/NOPB
NXP / Nexperia
Multiple voltage regulator with switch
Need more? Email Us
ECAD model for TDA3608Q
Texas Instruments
IC WIRELESS RCVR/CHARGER 28DSBGA
Need more? Email Us
ECAD model for BQ51052BYFPT
Renesas Electronics America
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN
Need more? Email Us
ECAD model for ISL6532ACR
Texas Instruments
IC PMU EMBEDDED MOD 16DSBGA
Lowest to $6.5194
ECAD model for TPS65708YZHR
Texas Instruments
TPS65917-Q1 - AUTOMOTIVE 3.15V T
Need more? Email Us
ECAD model for O917A132TRGZRQ1
Texas Instruments
5A Step-Down Energy Management Unit (EMU) With PowerWise Adaptive Voltage Scaling (AVS)
Need more? Email Us
ECAD model for LM10500SQ-1.0/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention