EN
  • EN
  • DE

TL061AIN

Part No TL061AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267849-TL061AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061AIN CAD Model

Description

The TL061AIN is a high-performance operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular op-amp is well-suited for a wide range of applications, including audio and control systems, due to its low power consumption and high input impedance.

Key Features

  • Low Power Consumption: The TL061AIN is optimized for low-voltage, low-power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Input Impedance: With a JFET input stage, the TL061AIN offers a high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.
  • Wide Common-Mode and Differential Voltage Ranges: This op-amp can handle a wide range of operating conditions, providing designers with flexibility in various circuit configurations.
  • Low Input Bias and Offset Currents: The device ensures accuracy in signal amplification by maintaining low input bias and offset currents.
  • Output Short-Circuit Protection: The TL061AIN is equipped with protection against short-circuit conditions, enhancing the reliability of the device in challenging environments.
  • Internal Frequency Compensation: This feature allows for stable operation over the entire bandwidth without the need for external components.

Applications

The TL061AIN op-amp is versatile and can be used in a multitude of electronic circuits. Some common applications include:

  • Audio pre-amplifiers and active filters
  • Signal conditioning
  • Analog-to-digital converters
  • Battery-operated devices
  • Control systems and sensors

Package and Quality

Housed in a standard 8-pin DIP (Dual In-line Package), the TL061AIN is easy to integrate into various circuit boards. STMicroelectronics ensures the highest quality and reliability of its products, and the TL061AIN is no exception, undergoing rigorous testing and quality control procedures.

In summary, the TL061AIN operational amplifier from STMicroelectronics is a highly reliable, low-power device that offers excellent performance for a diverse range of electronic applications. Its robust feature set ensures that it can meet the needs of both simple and complex circuit designs.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess