EN
  • EN
  • DE

ST93C46CB3

Part No ST93C46CB3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344216-ST93C46CB3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST93C46CB3 CAD Model

Description

Product Overview: ST93C46CB3 from STMicroelectronics

The ST93C46CB3 is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer STMicroelectronics. This product is designed for applications that require data storage which can be electrically erased and reprogrammed. It is a part of the ST93C46 series, which is known for its high performance and stability in various operating conditions.

Key Features

  • Memory Size: The ST93C46CB3 offers 1 Kbit of memory, which is organized as 64 x 16 bits. This size is ideal for storing configuration parameters, calibration data, or small application data sets.
  • Interface: It features a simple 3-wire serial interface that facilitates easy integration with microcontrollers and other digital systems.
  • Voltage Range: The device operates over a wide voltage range, typically from 4.5V to 5.5V, making it suitable for a variety of industrial and consumer applications.
  • Write Cycle Endurance: The EEPROM is capable of withstanding up to 1 million write cycles, ensuring long-term reliability of the data storage.
  • Data Retention: It offers a data retention period of 40 years, which is a testament to its durability and the quality of the non-volatile memory technology used.
  • Operating Temperature Range: This device can operate over an extended temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: The ST93C46CB3 is available in an 8-pin TSSOP package, which is compact and space-efficient.

Applications

The ST93C46CB3 is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Automotive systems
  • Portable devices
  • Medical equipment
  • Industrial control systems
  • Consumer electronics

Quality and Support

STMicroelectronics is committed to providing high-quality products and the ST93C46CB3 is no exception. Customers can expect comprehensive technical support and resources to facilitate the integration of this EEPROM into their designs. Moreover, ST's commitment to sustainability ensures that the ST93C46CB3 is manufactured with environmentally friendly processes and materials.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess