EN
  • EN
  • DE

TIP32AFI

Part No TIP32AFI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099333-TIP32AFI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP32AFI CAD Model

Description

STMicroelectronics TIP32AFI Power Transistor

The TIP32AFI is a robust and reliable power transistor manufactured by STMicroelectronics, a leader in semiconductor solutions. This PNP transistor is designed to deliver high performance in a variety of applications, including power linear and switching applications. The TIP32AFI is part of STMicroelectronics' TIP series, known for its high-quality transistors that provide efficient power management and control across a wide range of operating conditions.

Key Features

  • Silicon Epitaxial-Base: The TIP32AFI is built on a silicon epitaxial base, which ensures stable performance and a high gain bandwidth product. This feature makes it suitable for amplification and switching applications.
  • High Collector-Emitter Voltage (VCEO): With a collector-emitter voltage of up to 100 V, the TIP32AFI can handle high voltage applications with ease, making it versatile for various electronic circuits.
  • Collector Current Capability: It can support a collector current up to 3 A, providing ample current for a multitude of power applications.
  • Complementary NPN Type Available: The TIP32AFI has a complementary NPN type transistor available, allowing for push-pull configurations and other circuit topologies that require both PNP and NPN transistors.
  • High Total Power Dissipation: With a total power dissipation of 40 W, this transistor can handle significant amounts of power, making it suitable for high-power circuits.

Applications

The TIP32AFI is ideal for a range of applications that require high voltage and current handling capabilities. Some common applications include:

  • Power regulators
  • Power amplifiers
  • Relay drivers
  • Motor control circuits

Package and Quality

The TIP32AFI is available in a TO-220 plastic package, which is known for its excellent thermal performance and durability. STMicroelectronics ensures that each transistor meets rigorous quality standards, offering reliability and performance that engineers and designers can trust for their critical applications.

Whether you're designing power supplies, motor controllers, or audio amplifiers, the TIP32AFI from STMicroelectronics provides the efficiency, reliability, and power handling capabilities required for your demanding power applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess