EN
  • EN
  • DE

THBT15011DRL

Part No THBT15011DRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL BIDIR OVP ASD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 210V
Voltage - Off State 150V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 80pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 054405-THBT15011DRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THBT15011DRL CAD Model

Description

The THBT15011DRL is a high-performance, robust transient voltage suppressor (TVS) diode from STMicroelectronics. This device is designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. It is an excellent choice for safeguarding high-speed data lines and power supply connections in a variety of applications.

Key Features

  • Stand-off Voltage: The THBT15011DRL has a stand-off voltage of 150V, which is suitable for many industrial and consumer applications.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W (10/1000μs), providing robust protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, this TVS diode ensures that the protected components will not be exposed to damaging high voltage levels during transient events.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, ensuring immediate protection for sensitive circuits.
  • Low Leakage Current: It offers a low leakage current, minimizing power loss when the diode is in standby mode and enhancing the overall efficiency of the system it protects.

Applications

The THBT15011DRL is versatile and can be used in a range of applications, including:

  • Telecommunications systems
  • Data centers
  • Industrial control systems
  • Consumer electronics
  • Power supply protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the THBT15011DRL is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across a variety of operating conditions. With its robust design, this TVS diode is an excellent choice for engineers looking to enhance the longevity and reliability of their electronic systems.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7368 $60.7880
85+ $1.4252 $121.1420
130+ $1.3806 $179.4780
175+ $1.3360 $233.8000
225+ $1.2915 $290.5875
300+ $1.1579 $347.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess