EN
  • EN
  • DE

LCP02-150B1

Part No LCP02-150B1
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Current - Peak Pulse (10/1000μs) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Mounting Style SMD
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1195730-LCP02-150B1
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LCP02-150B1
Introduction Date January 09, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LCP02-150B1 CAD Model

Description

STMicroelectronics LCP02-150B1 Lightning Surge Protection Device

The LCP02-150B1 from STMicroelectronics is a state-of-the-art surge protection device designed to shield sensitive electronic equipment from the destructive forces of lightning-induced surge events. This powerful component is an essential safeguard for a broad range of applications, including telecommunications, industrial control, and home electronics, ensuring the reliability and longevity of the products it protects.

Key Features:

  • High Surge Capability: The LCP02-150B1 offers an impressive surge capability of up to 150 A (8/20 µs pulse), providing robust protection against high-energy transients.
  • Low Capacitance: Designed with a low line capacitance, this device ensures minimal signal distortion, making it ideal for high-speed data lines and other sensitive communication interfaces.
  • Low Clamping Voltage: It features a low clamping voltage, which activates the protection circuitry during surge conditions to limit the voltage spike that reaches the protected equipment.
  • Multi-Line Protection: The device is capable of protecting up to four lines simultaneously, making it a versatile choice for various circuit configurations.
  • ISO 10605 and IEC 61000-4-5 Compliance: It meets the stringent requirements of automotive and industrial surge standards, ensuring a high level of performance and reliability.

Applications:

  • Telecommunication devices such as modems, line cards, and VoIP equipment.
  • Industrial systems including PLCs, sensor lines, and control unit interfaces.
  • Consumer electronics like set-top boxes, TVs, and home theater systems.
  • Network devices and infrastructure components.

The LCP02-150B1 is available in a compact SOT23-6L package, which not only saves valuable board space but also simplifies the design and integration process. Its robust construction and proven performance make it an excellent choice for engineers and designers looking to enhance the durability and dependability of their electronic systems against electrical surges.

You May Also Be Interested in

Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,388 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess