EN
  • EN
  • DE

TEA6420D

Part No TEA6420D
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH DUAL 5X4 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio
Number of Channels 2
Single Supply Voltage (V+) 8 V to 10.2 V
Features I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SO
Win Source Part Number 054110-TEA6420D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6420D CAD Model

Description

TEA6420D Audio Matrix Switch by STMicroelectronics

The TEA6420D from STMicroelectronics is a versatile audio matrix switch designed for high fidelity audio signal routing. This integrated circuit allows for the distribution of stereo audio signals from multiple sources to multiple destinations, making it an ideal solution for complex audio systems in consumer electronics, automotive audio, and professional sound equipment.

Key Features

  • High-Quality Audio Switching: The TEA6420D ensures minimal signal distortion and crosstalk, providing high-quality audio performance for the most demanding applications.
  • Multiple Inputs and Outputs: With 6 stereo inputs and 4 stereo outputs, the device offers flexible connectivity options to manage various audio sources and destinations.
  • Low Noise Operation: Designed with low noise characteristics, the TEA6420D maintains the integrity of the audio signal, ensuring clear and crisp sound reproduction.
  • I²C Bus Control: The device can be easily controlled via the I²C bus, allowing for seamless integration with microcontrollers and other digital control systems.
  • Wide Operating Voltage Range: The TEA6420D operates over a wide voltage range, accommodating various system power requirements.

Applications

The audio matrix switch is suitable for a broad range of applications, including:

  • Car audio systems
  • Home theater systems
  • Multi-room audio setups
  • Professional mixing consoles

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 10.5V Total Harmonic Distortion (THD) Typically low Signal-to-Noise Ratio (SNR) High SNR Operating Temperature Range -40°C to +85°C Package SO28

With its high-quality audio signal management and flexible control options, the TEA6420D stands out as a top choice for designers and engineers looking to create sophisticated audio routing solutions.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess