EN
  • EN
  • DE

STSPIN32F0A

Part No STSPIN32F0A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IND.& POWER CONV.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series STSPIN32F0
Package Tray
Product Status Active
Programmable Not Verified
Applications BLDC Controller
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 16
Voltage - Supply 6.7V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number STSPIN32
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 852624-STSPIN32F0A
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0A CAD Model

Description

STSPIN32F0A - Advanced BLDC Controller with Embedded STM32 MCU

The STSPIN32F0A from STMicroelectronics is a sophisticated solution designed to drive brushless DC (BLDC) motors with ease and precision. This integrated device brings together a powerful STM32F0 ARM Cortex-M0 microcontroller and an advanced gate driver in one compact package, making it an ideal choice for a variety of applications such as drones, home appliances, power tools, and cooling fans.

At the heart of the STSPIN32F0A lies the STM32F0 microcontroller, which provides the processing power necessary to handle complex control algorithms. It features a rich set of peripherals, including ADCs, timers, and communication interfaces, along with a robust I/O configuration to ensure versatile motor control capabilities.

The integrated gate driver is capable of driving three-phase motors by providing high-voltage gate driving with bootstrap operation. It supports a wide range of external N-channel power MOSFETs, allowing for flexible design choices to meet the requirements of various motor control applications. The driver includes advanced protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown, safeguarding the motor and the power stage during operation.

The STSPIN32F0A also offers a variety of development tools and software resources that simplify the design process. Designers can take advantage of ST's extensive library of firmware examples and motor control algorithms to accelerate their product development cycles.

Key features of the STSPIN32F0A include:

  • Integrated 3-phase gate driver for N-channel MOSFETs
  • Embedded STM32F0 Cortex-M0 microcontroller
  • Operating voltage from 7 V to 45 V
  • 15 V max bootstrap voltage for high-side gate driving
  • Overcurrent and overtemperature protection
  • UVLO protection and interlocking function
  • Compact 7x7 mm VFQFPN package

With its combination of a powerful MCU and a high-performance gate driver, the STSPIN32F0A is the go-to integrated solution for developers looking to create efficient and reliable motor control systems with minimal external components.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
Ricoh
Lowest to $23.3784
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $8.1612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5286 $55.2860
23+ $4.5363 $104.3349
35+ $4.3945 $153.8075
48+ $4.2528 $204.1344
61+ $4.1110 $250.7710
82+ $3.6857 $302.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess