Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 078006-AL050XP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL050XP CAD Model

Description

The AL050XP, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance product designed to meet the rigorous demands of modern electronic applications. This device is part of a series that is known for its reliability, efficiency, and advanced technological features, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Precision: The AL050XP boasts exceptional accuracy and stability, which is crucial for applications requiring precise measurements and control.
  • Durability: Built to withstand harsh environments, the AL050XP operates reliably over a wide temperature range and is resistant to mechanical shock and vibration.
  • Energy Efficiency: With a design focused on low power consumption, this product helps to extend battery life in portable devices and reduces energy costs in stationary applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the AL050XP offers improved performance characteristics compared to previous generations.
  • Easy Integration: The product comes in a user-friendly package that simplifies the integration process into various circuit designs and systems.

Applications

The versatile nature of the AL050XP allows it to be utilized in a multitude of applications, including but not limited to:

  • Automotive systems for enhanced vehicle performance and safety
  • Industrial automation for increased productivity and precision
  • Consumer electronics where size, power, and functionality are critical
  • Medical devices requiring high reliability and accuracy
  • Telecommunication systems for better signal processing and efficiency

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by STMicroelectronics. The datasheet includes comprehensive information on the electrical characteristics, pin configurations, package details, and operational guidelines necessary for the proper implementation of the AL050XP.

In conclusion, the AL050XP from STMicroelectronics represents a blend of performance, durability, and energy efficiency, making it a top-tier component for a diverse array of electronic applications. Its robust feature set ensures that it can meet the needs of even the most demanding systems, solidifying its position as a go-to product in the semiconductor industry.

You May Also Be Interested in

Vishay
FUSE BOARD MOUNT 1A 32VDC 0603
Lowest to $0.8229
ECAD model for MFU0603FF01000P500
Vishay
FUSE BOARD MOUNT 3A 32VDC 0805
Lowest to $1.6457
ECAD model for MFU0805FF03000P100
Littelfuse Inc.
FUSE GLASS 2.5A 32VAC/VDC 7AG / Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive
Need more? Email Us
ECAD model for 0AGW02.5V
Eaton Bussmann
FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F80MA-TR
Eaton Bussmann
FUSE BRD MNT 12A 125VAC/VDC SMD / Fuse Chip Fast Acting 12A 125V SMD Solder Pad 6.1 X 2.57mm T/R PSE/cULus
Lowest to $0.0803
ECAD model for CB61F12A-TR2
Eaton Bussmann
FUSE BRD MNT 7A 125VAC/VDC 2SMD / 7 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Lowest to $0.9270
ECAD model for CB61F7A-TR1
Multicomp
Fuse Micro 630mA 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MST 630MA 250V
Littelfuse Inc.
FUSE CRTRDGE 150A 250VAC/125VDC / 150A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for LNRK150.X
Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention