EN
  • EN
  • DE

STLINK-V3MINI

Part No STLINK-V3MINI
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description ST-LINK V3 PROG FOR STM32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products STM32
Contents Board(s), Cable(s)
Base Product Number STLINK
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 935460-STLINK-V3MINI
Ultra Librarian 3D Model Ultra Librarian STLINK-V3MINI CAD Model

Description

STLINK-V3MINI: The Compact In-Circuit Debugger and Programmer

The STLINK-V3MINI, a product from the renowned semiconductor manufacturer STMicroelectronics, is a small yet powerful standalone debugging and programming probe for the STM32 and STM8 microcontrollers. This tool is an essential asset for developers and engineers who require a reliable and portable solution for their embedded projects.

Designed with practicality in mind, the STLINK-V3MINI is encased in a sleek, plastic enclosure that not only protects the internal circuitry but also ensures it is lightweight and easy to handle. Its compact size makes it an ideal companion for applications where space constraints are a concern, or for those who frequently work in different locations.

The probe supports a wide range of programming features, including SWD (Serial Wire Debug) and SWIM (Single Wire Interface Module) protocols, which are essential for the STM32 and STM8 microcontroller families, respectively. This versatility makes the STLINK-V3MINI a universal tool that can cater to various development needs.

Among its features, the STLINK-V3MINI provides:

  • High-speed data transfer, reaching up to 24 MHz on JTAG/SWD and up to 2.5 MB/s on the SWIM interface.
  • Bridge functionality, including I2C, SPI, UART, CAN, and GPIO interfaces, which are invaluable for testing and simulating the behavior of peripheral devices.
  • Compatibility with a range of development environments, such as the STM32CubeIDE and the ST Visual Develop (STVD) for STM8.
  • Support for automatic firmware upgrades, ensuring the tool is always up-to-date with the latest features and enhancements.

The probe also comes equipped with an array of LEDs that provide real-time status feedback on power, communication, and target MCU status. This immediate visual feedback helps streamline the debugging process and enhances user experience.

For developers seeking a robust, yet portable solution for programming and debugging, the STLINK-V3MINI from STMicroelectronics stands out as an excellent choice. Its combination of speed, performance, and ease-of-use makes it an indispensable tool for professionals working with STM32 and STM8 microcontroller platforms.

You May Also Be Interested in

Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Xeltek
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0240 $60.0960
9+ $12.3274 $110.9466
13+ $11.9422 $155.2486
18+ $11.5570 $208.0260
23+ $11.1717 $256.9491
30+ $10.0160 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess