Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 1700VDC
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STGAP2
Other Names 497-18116-2,497-18116-1,497-18116-6,STGAP2SCMTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243490-STGAP2SCMTR
Ultra Librarian 3D Model Ultra Librarian STGAP2SCMTR CAD Model

Description

STGAP2SCMTR - Galvanic Isolated Single Gate Driver

The STGAP2SCMTR is a cutting-edge single gate driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced gate driver is specifically engineered to provide optimal performance in controlling power switches, such as MOSFETs, IGBTs, and SiC MOSFETs, by delivering a precise and robust gate drive signal.

Key Features:

  • Galvanic Isolation: The STGAP2SCMTR offers a high-voltage galvanic isolation between the low-voltage and high-voltage domains, which enhances system safety and reliability by preventing ground loops and allowing the control of high-side switches.
  • High Current Capability: With its ability to source and sink high currents, this gate driver ensures efficient switching performance, resulting in reduced power losses and improved thermal management.
  • Wide Operating Voltage Range: The device can operate over a wide range of voltages, making it versatile for various applications and ensuring compatibility with different types of power switches.
  • Advanced Protection Features: It includes smart features such as undervoltage lockout, thermal shutdown, and interlocking function to prevent cross-conduction, thereby ensuring the protection of the power switches and the overall system.
  • Compact and Robust Design: The STGAP2SCMTR comes in a compact and robust surface-mount package, which is ideal for space-constrained applications while providing excellent thermal performance and mechanical ruggedness.

Applications:

The STGAP2SCMTR is suitable for a wide array of applications, ranging from industrial motor drives, solar inverters, uninterruptible power supplies (UPS), and electric vehicle (EV) charging stations to high-performance power conversion systems where efficient and reliable gate driving is critical.

Conclusion:

Overall, the STGAP2SCMTR from STMicroelectronics is a highly integrated solution that offers a perfect combination of performance, safety, and ease of use. Its robust design and comprehensive set of features make it an excellent choice for designers looking to improve the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-V-AX
ON Semiconductor
ISOLATED COMPACT IGBT GATE DRIVE
Lowest to $1.5449
ECAD model for NCD57085DR2G
Toshiba Semiconductor and Storage
Lowest to $0.8149
ECAD model for TLP701F(TP,F)
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
Lowest to $5.4513
ECAD model for STGAP2HDMTR
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G
IXYS
GATE DRIVER OPTICAL 570V 8L SMD
Lowest to $1.6966
ECAD model for CPC1596GS
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
Lowest to $3.4756
ECAD model for STGAP2SICS
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8SMD
Lowest to $4.0146
ECAD model for FDA215S

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2728 $50.0016
54+ $1.8649 $100.7046
84+ $1.8066 $151.7544
115+ $1.7483 $201.0545
148+ $1.6900 $250.1200
198+ $1.5152 $300.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,500 pieces
MOQ: 22 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention