EN
  • EN
  • DE

TEA3718SFPTR-LF

Part No TEA3718SFPTR-LF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840118-TEA3718SFPTR-LF
Ultra Librarian 3D Model Ultra Librarian TEA3718SFPTR-LF CAD Model

Description

STMicroelectronics TEA3718SFPTR-LF Stepper Motor Driver

The TEA3718SFPTR-LF from STMicroelectronics is a high-performance stepper motor driver integrated circuit designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This device is part of ST's multifunction motor driver family and is well-suited for a wide range of applications, including office automation, industrial control systems, and consumer electronics.

Key Features

  • Operating Voltage: The TEA3718SFPTR-LF operates within a supply voltage range of 10V to 46V, making it versatile for various stepper motor applications.
  • Output Current: It can deliver up to 1.5A per channel, with the capability of peak currents up to 3A, ensuring robust performance for a range of motor sizes.
  • Integrated Protection: The device includes thermal shutdown, as well as non-dissipative overcurrent protection, enhancing the safety and durability of the motor control application.
  • Half-step and Full-step Modes: The driver supports both full-step and half-step modes, providing flexibility in controlling the motor resolution and speed.
  • Low Saturation Voltage: The H-bridge output stages feature low saturation voltage, which reduces power dissipation and improves efficiency.
  • Package: It comes in a PowerSO20 package, which is designed for optimal heat dissipation and space-saving on the PCB.

Applications

The TEA3718SFPTR-LF is ideal for a variety of applications, including but not limited to:

  • Printers and Scanners
  • Fax Machines
  • Copiers
  • Textile Machines
  • Factory Automation Equipment
  • Robotics
  • CNC Machines

Conclusion

The TEA3718SFPTR-LF stepper motor driver from STMicroelectronics is a powerful solution for designers looking to implement precise and reliable motor control in their applications. With its integrated features and robust design, this driver ensures performance, efficiency, and longevity in a compact form factor.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess