EN
  • EN
  • DE

STISO621TR

Part No STISO621TR
Manufacturer STMicroelectronics
Catalog Digital Isolators
Description General Purpose Digital Isolator 4000Vpk 2 Channel 100Mbps 50kV/µs CMTI 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000001-STISO621TR
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Grade -
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian STISO621TR CAD Model

Description

STISO621TR - A Robust Isolation Solution from STMicroelectronics

The STISO621TR is a cutting-edge, dual-channel digital isolator from the renowned semiconductor manufacturer STMicroelectronics. Designed to provide reliable signal isolation in a variety of applications, this product ensures the integrity of data transmission even under harsh conditions. It is an ideal choice for industrial, medical, and other systems that require stringent isolation for safety and performance.

At the core of the STISO621TR is STMicroelectronics' state-of-the-art insulation technology. This technology offers outstanding insulation characteristics, with an isolation voltage of 6000 Vrms for one minute and an extended operating temperature range from -40°C to 125°C. The device is certified to VDE, UL, and CQC standards, ensuring compliance with international safety regulations.

The STISO621TR features two independent channels that can be used in either direction, providing flexibility in bidirectional communication. With data rates up to 100 Mbps, this isolator can handle high-speed signals without compromising data integrity, making it suitable for SPI, I2C, or other digital interface applications.

The device is housed in a compact, narrow-body SO-8 package, making it a space-efficient solution for PCB layouts where space is at a premium. The STISO621TR also boasts a low-power consumption profile, which is critical for energy-sensitive designs.

Additionally, the isolator integrates advanced features such as high common-mode transient immunity (CMTI) of 100 kV/µs, ensuring reliable operation in electrically noisy environments. The device also includes fail-safe high or low outputs, which provides a known default output state if the input power is lost, further enhancing system safety and reliability.

In summary, the STISO621TR from STMicroelectronics represents a robust, high-performance isolation solution that meets the needs of modern electronic systems. Its combination of high-speed data transfer, strong insulation properties, and compact form factor makes it an excellent choice for designers looking to enhance the safety and reliability of their applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3292 $53.1680
95+ $1.0906 $103.6070
145+ $1.0566 $153.2070
200+ $1.0225 $204.5000
255+ $0.9884 $252.0420
340+ $0.8862 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,811 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess