EN
  • EN
  • DE

LT5519EUF

Part No LT5519EUF
Manufacturer Linear Technology
Catalog Misc Products
Description 0.7GHz to 1.4GHz High Linearity Upconverting Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828544-LT5519EUF
Ultra Librarian 3D Model Ultra Librarian LT5519EUF CAD Model

Description

Linear Technology LT5519EUF High Linearity Mixer

The LT5519EUF from Linear Technology is a high-performance, passive double-balanced mixer designed for RF and IF applications. This device is an excellent choice for frequency conversion in wireless systems, offering exceptional linearity and noise performance. The LT5519EUF is capable of operating over a wide frequency range, making it versatile for various applications including cellular base stations, broadband wireless access, and test equipment.

Constructed with Linear Technology's advanced techniques, the LT5519EUF maintains high linearity with an Input IP3 (Third-Order Intercept Point) of 24 dBm at 900 MHz, ensuring minimal distortion in complex signal environments. This mixer also features a low conversion loss of 7.7 dB, which helps maintain signal integrity through the conversion process.

The device operates over a broad RF frequency range from 400 MHz to 3.8 GHz, with an IF frequency range from 10 MHz to 500 MHz. This flexibility allows the LT5519EUF to be used in both upconversion and downconversion applications, including those requiring a wide bandwidth or operating at high frequencies.

Furthermore, the LT5519EUF comes in a compact 16-lead QFN package, measuring just 4mm x 4mm. This small form factor is ideal for space-constrained applications while still offering the robust performance Linear Technology is known for. The device also features a single-ended RF interface which simplifies the design and reduces component count, making it easier to integrate into complex systems.

With its high linearity and low noise figure, the LT5519EUF mixer ensures a clean signal conversion, which is crucial for maintaining the quality of communication links. The device is also characterized for performance over the -40°C to 85°C temperature range, guaranteeing reliable operation in varying environmental conditions.

In summary, the Linear Technology LT5519EUF mixer is a high-performance solution for RF and IF applications demanding high linearity, low noise, and wide frequency range. Its compact size and ease of integration make it an excellent choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess