EN
  • EN
  • DE

HDMI2C3-5F2

Part No HDMI2C3-5F2
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824791-HDMI2C3-5F2
Ultra Librarian 3D Model Ultra Librarian HDMI2C3-5F2 CAD Model

Description

STMicroelectronics HDMI2C3-5F2 HDMI Interface ESD Protection

The HDMI2C3-5F2 from STMicroelectronics is a highly robust ESD protection device designed to safeguard HDMI interfaces in a wide array of digital entertainment and commercial equipment. This includes devices such as HDTVs, set-top boxes, desktop and laptop computers, and HDMI switches and splitters.

This specialized component is engineered to protect high-speed data lines from electrostatic discharge (ESD) that can occur during handling or in the operational environment. The HDMI2C3-5F2 is capable of withstanding ESD strikes up to 8 kV (contact discharge) and 15 kV (air discharge), in accordance with the IEC 61000-4-2 standard. This level of protection ensures that the sensitive HDMI signal remains intact and free from the disruptive and potentially damaging effects of ESD.

Featuring a 5-line protection scheme, the HDMI2C3-5F2 is designed to secure four differential data pairs and one microcontroller interface line. It is characterized by a low line capacitance, which is crucial for maintaining signal integrity, especially at the high data rates that HDMI supports. This low capacitance ensures that high-definition content is transmitted with optimal clarity and without degradation.

The HDMI2C3-5F2 comes in a compact SOT23-6L package, making it suitable for space-constrained applications where PCB real estate is at a premium. Its small form factor, however, does not compromise its performance, as it includes features such as flow-through routing that simplifies PCB layout and helps to preserve signal integrity at high frequencies.

Additionally, the device is compliant with the HDMI 2.0 standard, supporting features such as 4K resolution, 3D video, and Audio Return Channel (ARC). It also offers low clamping voltage, which is another critical parameter for protecting sensitive circuitry from ESD-induced voltage spikes.

Overall, the HDMI2C3-5F2 is an indispensable component for designers looking to enhance the durability and longevity of their HDMI-enabled products, without sacrificing performance or space.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess