EN
  • EN
  • DE

STM3221G-EVAL

Part No STM3221G-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F2
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32 F2
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM3221
Other Names -497-11203,497-11203,STM3221GEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283991-STM3221G-EVAL
Ultra Librarian 3D Model Ultra Librarian STM3221G-EVAL CAD Model

Description

STM3221G-EVAL Evaluation Board from STMicroelectronics

The STM3221G-EVAL evaluation board is a comprehensive development platform designed by STMicroelectronics to showcase the capabilities of the STM32F217IGH6 high-performance microcontroller. This advanced microcontroller features an ARM Cortex-M3 32-bit core, which operates at a frequency of up to 120 MHz. The platform is ideal for developers who are looking to explore the features and performance of the STM32F2 series MCUs in real-world applications.

The STM3221G-EVAL board is packed with a variety of state-of-the-art features to facilitate rapid development and testing. It includes a range of embedded peripherals such as a color TFT LCD display, Ethernet connectivity, USB OTG and full-speed ports, CAN interfaces, and audio DAC with integrated class D speaker driver. This allows developers to create sophisticated applications that require rich user interfaces, connectivity, and audio functionalities.

Onboard memory options on the STM3221G-EVAL are extensive, featuring both NOR and NAND flash memory, an SD card slot, and SRAM, ensuring ample storage capacities for complex programs and data. The board also provides an ST-LINK/V2 embedded debug tool, facilitating seamless programming and debugging without the need for additional hardware.

Connectivity is a strong suit of the STM3221G-EVAL, with support for a variety of communication protocols. The board includes 10/100 Ethernet, RS-232/485 communication, IrDA transceiver, LIN, CAN, and USB OTG HS and FS with Micro-AB connectors. These interfaces make it highly adaptable for industrial, medical, and consumer applications where diverse communication standards are required.

To enhance the user experience, the evaluation board comes with a comprehensive software HAL library, as well as a range of examples, to jumpstart development. The STM3221G-EVAL is also supported by a range of integrated development environments (IDEs), including IAR, Keil, and GCC-based IDEs, making it a flexible and powerful tool for both novice and experienced developers looking to leverage the performance and features of the STM32F2 series microcontrollers.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess