EN
  • EN
  • DE

LTC2997HDCB

Part No LTC2997HDCB
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828641-LTC2997HDCB
Ultra Librarian 3D Model Ultra Librarian LTC2997HDCB CAD Model

Description

LTC2997HDCB - High Precision Temperature to Current Converter

The LTC2997HDCB is a cutting-edge temperature-to-current converter integrated circuit, meticulously designed by Linear Technology to deliver exceptional accuracy and performance in temperature sensing applications. This highly versatile product is ideal for a wide range of markets, including industrial systems, automotive electronics, environmental monitoring, and computer systems.

At the heart of the LTC2997HDCB lies its ability to directly convert temperature to current with a built-in precision series resistor. This feature simplifies the design process for engineers by eliminating the need for external calibration or the additional circuitry typically required for temperature measurement. The device provides an output current that is proportional to the absolute temperature (PTAT), allowing for easy and straightforward temperature readings.

The LTC2997HDCB is notable for its high-accuracy capabilities, with a typical accuracy of ±1°C and a resolution of 0.1°C. This precision ensures reliable and consistent temperature readings, which is crucial for systems where temperature control and monitoring are critical for performance and safety.

Flexibility is another hallmark of the LTC2997HDCB. It operates over a wide temperature range, making it suitable for various environments and applications. Additionally, the device features a wide supply voltage range, supporting systems with different power requirements without compromising on its performance.

For ease of integration into existing designs, the LTC2997HDCB is housed in a compact, 6-lead DFN package. This small footprint allows for its use in space-constrained applications while still offering excellent thermal performance and low self-heating. The device also includes a shutdown mode that reduces power consumption when the temperature monitoring function is not required, further extending its suitability for battery-powered or energy-sensitive applications.

In summary, the LTC2997HDCB from Linear Technology stands out as a highly accurate, easy-to-use, and versatile temperature-to-current converter. Its precision, wide operating range, and compact design make it an excellent choice for designers seeking a reliable solution for temperature measurement and monitoring across various industries.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess