Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Tuner
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TDA7706
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936320-TDA7706CB
Ultra Librarian 3D Model Ultra Librarian TDA7706CB CAD Model

Description

The TDA7706CB is a high-performance car radio integrated circuit from STMicroelectronics, specifically designed to meet the rigorous demands of automotive-grade audio applications. This advanced tuner IC is capable of delivering superior radio reception quality and is equipped with a multitude of features that make it an excellent choice for car radio systems.

Key Features

  • Advanced Tuner: The TDA7706CB boasts a state-of-the-art tuner with AM/FM capabilities, ensuring high-quality sound reception in a variety of signal conditions.
  • Digital Signal Processing (DSP): With its integrated DSP, the TDA7706CB offers enhanced audio processing capabilities, including noise reduction and multi-path interference cancellation, for a clearer listening experience.
  • Integrated RDS/RBDS Demodulator: The chip includes an RDS (Radio Data System) and RBDS (Radio Broadcast Data System) demodulator for data services such as station identification and traffic updates.
  • Wide Supply Voltage Range: The TDA7706CB is designed to operate over a broad supply voltage range, accommodating the varying electrical environments found in automotive applications.
  • Automotive Grade: As an automotive-grade product, the TDA7706CB meets stringent quality and reliability standards, ensuring performance in harsh environments and under extreme temperatures.

Applications

The versatility of the TDA7706CB makes it suitable for a wide array of automotive audio applications. It is ideal for use in car radios, infotainment systems, telematics, and navigation systems where reliable performance and high-quality audio are paramount.

Conclusion

The TDA7706CB from STMicroelectronics represents a cutting-edge solution for automotive audio systems. With its robust feature set and superior performance, it stands out as a top choice for manufacturers looking to integrate high-quality radio functionality into their products. Its combination of advanced tuning, DSP, and RDS/RBDS capabilities, along with its adherence to automotive standards, makes the TDA7706CB a versatile and reliable component for the automotive industry.

You May Also Be Interested in

ON Semiconductor
Balanced Modulators/Demodulators
Lowest to $0.2050
ECAD model for MC1496BDR2G
Analog Devices Inc.
IC MULTI X3 PASSIVE DIE / RF IC Frequency Multiplier Radar 23.3GHz ~ 30GHz Die
Need more? Email Us
ECAD model for HMC-XTB110
Maxim Integrated
RF FRACT INTEGER N SYNTH QFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Lowest to $35.8568
ECAD model for MAX2880ETP+
Analog Devices Inc.
RF 400 DEG PHASE SHIFTER 32QFN / RF IC Phase Shifter General Purpose 1GHz ~ 2GHz 32-QFN (5x5)
Lowest to $58.5723
ECAD model for HMC934LP5ETR
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK RSSI Equipped 16-SO
Lowest to $65.1941
ECAD model for SA604AD/01,112
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD / Up/Down Conv Mixer 5V 23.7GHz 32-Pin CQFN EP T/R
Lowest to $25.0503
ECAD model for HMC819LC5TR
Maxim Integrated
RF FRACT INTEGER N SYNTH 20WFQFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Need more? Email Us
ECAD model for MAX2880ETP+TG2Z
Texas Instruments
Wideband Transmit-Receive Digital Signal Processors
Lowest to $225.1578
ECAD model for GC5337IZEV
Analog Devices Inc.
IC FREQ DIVIDER DC-8GHZ SOT26 / Prescaler 3V Divide By 8 8000MHz 6-Pin SOT-23 T/R
Lowest to $14.0613
ECAD model for HMC434ETR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7410 $68.1870
17+ $7.9927 $135.8759
26+ $7.7429 $201.3154
35+ $7.4930 $262.2550
45+ $7.2434 $325.9530
60+ $6.4941 $389.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention