EN
  • EN
  • DE

MAX2880ETP+TG2Z

Part No MAX2880ETP+TG2Z
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF FRACT INTEGER N SYNTH 20WFQFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Fractional, Integer-N Synthesizer
Frequency 12.6GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX288
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348678-MAX2880ETP+TG2Z
Ultra Librarian 3D Model Ultra Librarian MAX2880ETP+TG2Z CAD Model

Description

The MAX2880ETP+TG2Z from Maxim Integrated is an advanced phase-locked loop (PLL) component designed for ultra-high-frequency applications. This state-of-the-art PLL is capable of generating frequencies from 23.5MHz to 6.0GHz without the need for external varactor diodes, inductors, or matching components, thanks to its integrated voltage-controlled oscillator (VCO).

With a focus on flexibility and performance, the MAX2880ETP+TG2Z offers a wide range of features making it ideal for a broad spectrum of applications, including but not limited to telecommunications, satellite communications, test and measurement equipment, and military systems.

Key Features:

  • Frequency Range: The device covers a wide frequency range from 23.5MHz to 6.0GHz, allowing for use in a variety of high-frequency applications.
  • High Performance: The MAX2880ETP+TG2Z provides excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Programmable: A serial interface allows for easy programming of the PLL's many features and functions, ensuring adaptability to specific user requirements.
  • Compact Package: Housed in a compact 20-pin TQFN package, the MAX2880ETP+TG2Z saves valuable board space in dense designs.

Applications:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test and measurement equipment
  • Military and defense communication systems

In summary, the MAX2880ETP+TG2Z from Maxim Integrated is a versatile and high-performance PLL solution that offers designers the ability to achieve precise frequency generation and control in their high-frequency applications. Its integration, programmability, and compact footprint make it a top choice for engineers looking to streamline their designs and optimize performance.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess