EN
  • EN
  • DE

HMC934LP5ETR

Part No HMC934LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF 400 DEG PHASE SHIFTER 32QFN / RF IC Phase Shifter General Purpose 1GHz ~ 2GHz 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Function Phase Shifter
Frequency 1GHz ~ 2GHz
RF Type General Purpose
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC934
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354573-HMC934LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC934LP5ETR CAD Model

Description

Product Overview: HMC934LP5ETR by Analog Devices Inc.

The HMC934LP5ETR is a high-performance, passive double-balanced mixer product from Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This mixer is designed to operate over a wide frequency range, providing exceptional conversion loss and isolation characteristics. It is an ideal component for RF and microwave applications in both commercial and military markets.

Key Features

  • Wide Frequency Range: The HMC934LP5ETR operates across a broad frequency spectrum, making it versatile for various applications, including satellite communications, test equipment, and broadband telecom services.
  • High Isolation: This mixer provides excellent isolation between ports, minimizing signal leakage and ensuring clean, high-quality signal processing.
  • Low Conversion Loss: With its low conversion loss, the HMC934LP5ETR maintains signal integrity, providing efficient frequency conversion without significant signal degradation.
  • Surface-Mount Package: The product comes in a compact, surface-mount LP5E package, allowing for easy integration into a wide range of electronic assemblies.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this mixer an environmentally friendly choice for manufacturers concerned with sustainability.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • IF and RF applications
  • Military radar systems
  • Satellite communication systems

The HMC934LP5ETR from Analog Devices Inc. is engineered to meet the demands of advanced RF systems. It exemplifies the company's commitment to providing high-quality components that push the boundaries of performance and reliability. With its robust design and advanced features, this mixer stands out as a superior choice for engineers and designers looking to enhance their RF and microwave solutions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2967 $104.5934
3+ $42.9101 $128.7303
5+ $41.5691 $207.8455
6+ $40.2282 $241.3692
8+ $38.8872 $311.0976
10+ $34.8644 $348.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess