Products specifications

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Function FM IF System
RF Type Cellular, ASK, FSK
Secondary Attributes RSSI Equipped
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SA604
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351884-SA604AD/01,112
Ultra Librarian 3D Model Ultra Librarian SA604AD/01,112 CAD Model

Description

The NXP SA604AD/01,112 is an integrated circuit designed for high-performance, low-power FM intermediate frequency (IF) applications. This versatile chip is a crucial component in the world of communications, finding its place in systems such as mobile radios, conventional and trunked radio systems, and high-fidelity FM/AM receivers.

Key Features

  • High Sensitivity: The SA604AD/01,112 boasts excellent sensitivity, ensuring clear signal reception even in environments with weak signal strength.
  • Low Power Consumption: Designed with power efficiency in mind, this IF system is perfect for battery-operated devices, contributing to longer operating times and reduced power costs.
  • Wide Operating Frequency: It operates effectively across a broad range of frequencies, making it adaptable for various radio band requirements.
  • Integrated Mixer and Oscillator: The on-chip mixer and oscillator reduce the need for external components, simplifying the design and saving on space and cost.
  • High Intercept Point: It features a high third-order intercept point, which translates to improved dynamic range and better performance in the presence of strong interfering signals.

Applications

The SA604AD/01,112 is suitable for a variety of applications, including:

  • Portable and mobile FM communication devices
  • High-fidelity FM/AM receivers
  • Wireless microphones
  • RF data links

Quality and Reliability

NXP is known for its commitment to quality, and the SA604AD/01,112 is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. Whether for commercial or personal use, this IF system is built to last and to perform at its best under a variety of conditions.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 5.5V IF Frequency Range Up to 200 MHz Package SO-16 (Small Outline)

In conclusion, the NXP SA604AD/01,112 is a high-performance, low-power FM IF system that offers a combination of sensitivity, efficiency, and versatility, making it an excellent choice for a wide range of radio frequency applications.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER/FREQ SWEEPER 32-QFN
Lowest to $61.4927
ECAD model for HMC983LP5ETR
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
IC FREQ DIVIDER DC-10GHZ 8SOIC
Lowest to $26.9167
ECAD model for HMC361S8G
Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Need more? Email Us
ECAD model for HMC584LP5
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
Seeed Technology Co., Ltd
RF IC GATEWAY 863-870MHZ MODULE
Need more? Email Us
ECAD model for 114992549

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2825 $73.2825
2+ $70.9924 $141.9848
3+ $68.7023 $206.1069
4+ $66.4123 $265.6492
6+ $59.5420 $357.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,750 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention