Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Bulk
Function Digital Signal Processor
RF Type LTE, WiMAX, WLL
Package 484-BBGA Exposed Pad
Manufacturer Package 484-BGA (23x23)
Win Source Part Number 1177050-GC5337IZEV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name GC5337
Introduction Date February 01, 2011
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian GC5337IZEV CAD Model

Description

The GC5337IZEV is a cutting-edge product from the reputable Texas Instruments, tailored for designers and engineers who demand superior performance and flexibility in signal processing applications. This advanced device is an integral part of the Texas Instruments portfolio, renowned for its quality and reliability in the semiconductor industry.

Key Features

  • High-Speed Digital Signal Processing: The GC5337IZEV is designed for quick and efficient data handling, making it ideal for complex algorithms and signal manipulation.
  • Flexible Integration: With its versatile interfacing capabilities, this product can be easily integrated into a variety of systems, ensuring seamless operation and connectivity.
  • Energy-Efficient Operation: Texas Instruments is committed to sustainability, and the GC5337IZEV reflects this with its low-power consumption, reducing the overall energy footprint of your system.
  • Durable and Reliable: Built with Texas Instruments' rigorous quality standards, the GC5337IZEV promises a long operational life and consistent performance under challenging conditions.

Applications

The GC5337IZEV is adept at handling a multitude of applications, making it a versatile choice for industries ranging from telecommunications to medical imaging. Its signal processing prowess is particularly beneficial in areas such as:

  • Wireless Communication Systems: Enhances the performance and efficiency of data transmission and reception.
  • Radar and Sonar Systems: Provides robust processing capabilities required for precise detection and analysis.
  • Audio and Video Processing: Delivers high-quality multimedia experiences with its advanced processing features.

Technical Support and Resources

Texas Instruments offers comprehensive support and a wealth of resources for the GC5337IZEV. Customers can access detailed datasheets, application notes, and user guides, as well as interact with a community of experts through the TI E2E™ support forums.

Whether you're developing the next generation of communication technology or enhancing existing systems, the GC5337IZEV from Texas Instruments is the ideal choice for your signal processing needs, combining performance, efficiency, and reliability in one compact package.

You May Also Be Interested in

ON Semiconductor
Balanced Modulators/Demodulators
Lowest to $0.2050
ECAD model for MC1496BDR2G
Maxim Integrated
RF FRACT INTEGER N SYNTH QFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Lowest to $35.8568
ECAD model for MAX2880ETP+
ON Semiconductor
BALANCED MODULATORS/DEMODULATORS | IC MOD/DEMODULTR BALANCED 14SOIC
Lowest to $0.1967
ECAD model for MC1496DR2
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28-QFN / RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz 28-QFN (6x6)
Need more? Email Us
ECAD model for HMC647LP6ETR
Analog Devices Inc.
IC DOWNCONV HI-IP3 2CH 28QFN / Up/Down Conv Mixer 5V 2.7GHz 28-Pin QFN EP T/R
Lowest to $4.7553
ECAD model for HMC381LP6ETR
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD / Up/Down Conv Mixer 5V 23.7GHz 32-Pin CQFN EP T/R
Lowest to $25.0503
ECAD model for HMC819LC5TR
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Need more? Email Us
ECAD model for BM21AVD01NB1-JPS1AA
Maxim Integrated
RF FRACT INTEGER N SYNTH 20WFQFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Need more? Email Us
ECAD model for MAX2880ETP+TG2Z
Skyworks Solutions Inc.
11BGN FEM WITH BLUETOOTH PORT / RF IC
Need more? Email Us
ECAD model for SE2602T-R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $225.1578 $225.1578
2+ $201.8656 $403.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 306 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention