EN
  • EN
  • DE

TDA7519

Part No TDA7519
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MULTICHIP MODULE FOR CAR-RADIO APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266236-TDA7519
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7519 CAD Model

Description

STMicroelectronics TDA7519 - High-Performance Car Radio Processor

The TDA7519 from STMicroelectronics is a state-of-the-art car radio processor that integrates advanced features to enhance the audio experience in automotive infotainment systems. This sophisticated chip is designed to meet the rigorous demands of modern car audio applications, providing both high-quality sound processing and a flexible interface for a wide range of car radio units.

At the heart of the TDA7519 lies a powerful digital signal processor (DSP) capable of executing complex audio algorithms to deliver crisp, clear, and immersive sound. The device supports AM/FM radio reception and includes a high-performance stereo decoder, ensuring listeners enjoy a rich and static-free audio experience.

One of the key features of the TDA7519 is its three-band parametric equalizer, which allows for precise audio tuning to match the acoustics of the car's interior. This, combined with the loudness function and the integrated beep generator, provides a comprehensive solution for advanced audio signal processing in vehicles.

The TDA7519 also boasts a flexible audio input stage, with multiple input sources that can be selected and adjusted independently. This includes auxiliary inputs for external devices, making it easy to integrate with various multimedia systems. The device's I<sup>2C bus control interface ensures seamless communication with microcontrollers, offering a programmable configuration for various system architectures.

For security and diagnostic purposes, the TDA7519 features integrated functions such as the inaudible pilot tone detector and the antenna diagnostics. These features help to prevent theft and ensure the reliability and longevity of the car radio system.

Overall, the TDA7519 from STMicroelectronics is an ideal choice for automotive manufacturers and aftermarket car radio producers looking for a high-quality, feature-rich audio processing solution. Its superior sound quality, coupled with its versatile control options and diagnostic capabilities, make it a leading component in the automotive audio market.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess