EN
  • EN
  • DE

STTH20003TV

Part No STTH20003TV
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH FREQUENCY SECONDARY RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262161-STTH20003TV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH20003TV CAD Model

Description

STTH20003TV High Voltage Ultrafast Diode

The STTH20003TV is a high-performance ultrafast diode, meticulously engineered by STMicroelectronics to cater to the demanding requirements of high-frequency power switching applications. This diode is designed to provide exceptional efficiency in power conversion, making it an ideal choice for a variety of electronic devices and systems.

Key Features:

  • High Reverse Voltage: With a reverse voltage (V<sub>RRM) of 3000V, the STTH20003TV is capable of handling high voltage applications, ensuring reliability and stability in the circuit.
  • Ultrafast Switching: The diode boasts an extremely fast switching speed, with a typical recovery time of 40ns, which is essential for reducing switching losses and improving the efficiency of power converters.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) helps to minimize power loss during conduction, thus enhancing the overall efficiency of the application.
  • High Surge Current Capability: It can withstand high surge currents, making it robust against transient events and suitable for applications that may experience sudden surges.
  • Robust Package: Housed in an ISOTOP package, the STTH20003TV offers excellent thermal performance and is designed to handle high power density applications.

Applications:

The STTH20003TV is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in inverters
  • Snubber diodes
  • High-frequency power switching circuits

STMicroelectronics has designed the STTH20003TV to meet the stringent requirements of modern power electronics. Its combination of high voltage capability, ultrafast recovery time, and low conduction losses make it a top choice for engineers looking to enhance the performance and reliability of their power conversion systems. With its robust construction and proven performance, the STTH20003TV stands out as a key component in the realm of high voltage diodes.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess