EN
  • EN
  • DE

STV9378

Part No STV9378
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description VERTICAL DEFLECTION BOOSTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262326-STV9378
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9378 CAD Model

Description

STV9378 Vertical Deflection Booster for TV and Monitors

The STV9378 from STMicroelectronics is a high-performance vertical deflection booster designed to operate in conjunction with a vertical preamplifier in TV and monitor applications. This integrated circuit (IC) is specifically engineered to drive the vertical deflection yoke of CRT displays with high precision and stability, providing a crisp and stable image on the screen.

Featuring a flyback generator that is capable of delivering a high current pulse to ensure proper demagnetization of the CRT, the STV9378 ensures that colors are accurately reproduced without any distortion or impurities. It is equipped with an internal guard circuit which provides robust protection against overvoltage, ensuring the longevity and reliability of both the IC and the display system it is a part of.

Key Features:

  • Power Amplifier: Capable of delivering up to 2.5Ap-p current to the yoke with excellent linearity, the STV9378 ensures a smooth and dynamic deflection across the entire screen.
  • Thermal Protection: The IC includes an on-chip thermal shutdown feature that protects it from overheating, thereby preventing potential damage to the device.
  • Flexibility: It offers a wide range of supply voltages, from 20V to 35V, making it versatile for different CRT designs and requirements.
  • High Efficiency: The device is designed for high efficiency, minimizing power dissipation and reducing the need for extensive heat sinking.

Applications:

The STV9378 is suitable for a variety of CRT-based display systems. It is commonly used in:

  • Standard and high-resolution monitors
  • Television sets
  • Professional video monitors
  • Display terminals

With its robust design and advanced features, the STV9378 from STMicroelectronics represents a reliable and efficient solution for vertical deflection in CRT displays, ensuring a high-quality visual experience for users.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess