EN
  • EN
  • DE

STEF4SPUR

Part No STEF4SPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10VFDFPN  /  Electronic Fuse Regulator High-Side 5A 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 10V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number STEF4
Other Names 497-13982-6,-497-13982-6,497-13982-2,497-13982-1,-497-13982-2,-497-13982-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253589-STEF4SPUR
Ultra Librarian 3D Model Ultra Librarian STEF4SPUR CAD Model

Description

STEF4SPUR - STMicroelectronics Product Overview

The STEF4SPUR, from the renowned semiconductor manufacturer STMicroelectronics, is an advanced electronic component designed to cater to the increasing demands of high-performance power management applications. This product stands out for its robustness, efficiency, and flexibility, making it an ideal choice for a wide array of industrial and consumer applications.

Key Features

  • High Efficiency: The STEF4SPUR boasts an impressive efficiency rate, which is crucial for reducing energy consumption and heat generation in power-sensitive applications.
  • Durability: Built to withstand harsh conditions, the product offers excellent longevity and reliability, ensuring stable performance over its lifespan.
  • Integrated Features: This component comes with various integrated features that simplify circuit design and enhance overall system robustness.
  • Compact Design: The STEF4SPUR's compact footprint allows it to fit into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the STEF4SPUR enables its use in a broad range of applications, including but not limited to:

  • Power supply units
  • LED lighting systems
  • Automotive electronics
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

The technical specifications of the STEF4SPUR are designed to meet the stringent requirements of modern electronic systems:

  • Operating Temperature Range: Specified to ensure performance across various environmental conditions.
  • Input/Output Voltage Range: Accommodates a wide range of power sources and load requirements.
  • Current Handling Capabilities: Engineered to manage significant current levels, which is essential for high-power applications.
  • Protection Features: Includes overcurrent, overvoltage, and thermal protection to safeguard the component and the system it is a part of.

Conclusion

The STEF4SPUR from STMicroelectronics represents a blend of innovation, performance, and reliability. It is an excellent choice for designers looking to enhance their power management solutions with a component that not only meets but exceeds industry standards. Whether integrated into a new design or as a replacement for an existing part, the STEF4SPUR is set to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Others
Lowest to $3.3414
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3271 $51.1962
53+ $1.9095 $101.2035
82+ $1.8498 $151.6836
112+ $1.7901 $200.4912
145+ $1.7305 $250.9225
194+ $1.5514 $300.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,332 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess