EN
  • EN
  • DE

TDA7479

Part No TDA7479
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC DEMODULTR/FILTER RDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type RDS Demodulator, Filter
Applications FM Radio Receiver
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 362499-TDA7479
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7479 CAD Model

Description

STMicroelectronics TDA7479: Advanced Car Radio Signal Processor

The TDA7479 by STMicroelectronics is a sophisticated signal processing integrated circuit designed specifically for the modern automotive radio systems. This highly integrated device is engineered to provide advanced signal processing capabilities to enhance the audio experience in car radios.

Key Features

  • High-Quality Audio Processing: The TDA7479 offers superior audio processing that ensures clear and dynamic sound reproduction, making it ideal for the discerning audiophile.
  • Integrated Audio Filters: With built-in filters, this IC can efficiently separate different audio signals, such as voice and music, for improved clarity and sound quality.
  • Flexible Input Selection: Multiple input options allow for versatility in connecting various audio sources, providing users with a range of listening choices.
  • Volume Control: The device includes smooth volume control functionality, giving users precise management over the audio output level.

Applications

The TDA7479 is primarily utilized in car radio systems but can also be found in a variety of other automotive audio applications where high-quality signal processing is required. Its robust design ensures it can withstand the challenging conditions often encountered in automotive environments.

Technical Specifications

  • Supply Voltage Range: The IC operates over a wide range of supply voltages, accommodating the electrical systems of most vehicles.
  • Low Distortion: Engineered to minimize distortion, the TDA7479 ensures that audio output is as true to the original as possible.
  • Operating Temperature: It is designed to operate reliably over a broad temperature range, suitable for the varying temperatures found in automotive settings.

The TDA7479 is a testament to STMicroelectronics' commitment to providing high-quality audio processing solutions for the automotive industry. With its advanced features and robust performance, it stands out as a top choice for manufacturers looking to deliver superior sound experiences to drivers and passengers alike.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess