EN
  • EN
  • DE

STA32013TR

Part No STA32013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUD PROCESSOR 2.1MULTI 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 28-SO
Win Source Part Number 140130-STA32013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA32013TR CAD Model

Description

Product Overview: STA32013TR by STMicroelectronics

The STA32013TR is a state-of-the-art audio processing chip designed by STMicroelectronics, a leader in semiconductor solutions. This advanced audio system-on-chip (SoC) is part of ST's Sound Terminal® family, which has been engineered to deliver high-quality sound and digital audio innovation. It integrates digital audio processing, digital amplifier control, and power output stage to drive speakers, all in a single chip.

Key Features

  • High-Quality Audio: With its advanced digital signal processing (DSP), the STA32013TR is capable of delivering high-fidelity audio with a wide dynamic range, making it suitable for high-end audio applications.
  • Power Efficiency: The integrated power stage is highly efficient, reducing heat dissipation and power losses, which makes it ideal for compact and energy-sensitive applications.
  • Flexibility: The chip supports multiple audio formats and interfaces, offering flexibility for various audio solutions and making it compatible with a range of digital audio sources.
  • Integrated Solution: By combining the audio processor and amplifier in a single IC, the STA32013TR simplifies design, reduces bill of materials, and saves space on the PCB.
  • Advanced Connectivity: It includes I²S and TDM digital audio interfaces, allowing for seamless integration with other digital audio components.

Applications

The STA32013TR is well-suited for a variety of applications where high-quality audio performance and efficiency are paramount. These applications include:

  • Home Theater Systems
  • Active Speakers
  • Soundbars
  • TV Audio Systems
  • Wireless Speakers
  • Multiroom Audio Systems

Technical Specifications

The STA32013TR features a wide range of technical specifications that make it a versatile choice for audio system designers. It operates over a supply voltage range that is suitable for various consumer audio products. Additionally, it includes built-in protection features to ensure reliability and longevity in the end application.

Conclusion

With its combination of audio processing power, efficiency, and integrated design, the STA32013TR by STMicroelectronics represents a cutting-edge solution for modern audio systems. Whether for professional or consumer audio applications, this chip offers designers the performance and features necessary to create products that stand out in the competitive audio market.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess